EN
  • EN
  • DE

L5970A

Part No L5970A
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 754127-L5970A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L5970A CAD Model

Description

The L5970A from STMicroelectronics is a versatile and robust step-down switching regulator designed to deliver high performance in a wide range of applications. This advanced power solution is capable of driving a 1A load with excellent line and load regulation, making it a reliable choice for complex electronic systems.

Key Features

  • Output Current: The L5970A can provide up to 1A of output current, which is suitable for a variety of applications that require a stable and reliable power supply.
  • Input Voltage Range: It operates with an input voltage range from 4.4V to 36V, making it flexible for use with various input sources and ensuring its compatibility with a broad range of products.
  • Adjustable Output Voltage: The output voltage can be set from 1.235V to 35V, allowing for customization to meet specific requirements of the connected load.
  • High Efficiency: With its high efficiency and low dropout operation, the L5970A ensures minimal power loss during the voltage conversion process, which is critical for energy-sensitive applications.
  • Thermal Overload Protection: The device includes thermal overload protection that shuts down the device if the temperature exceeds a certain threshold, ensuring the safety and longevity of both the regulator and the overall system.
  • Frequency Adjustment: The switching frequency can be adjusted up to 1MHz, which allows for a smaller size of external components and can help in reducing noise in sensitive applications.

Applications

The L5970A is ideal for a wide array of applications including:

  • Consumer Electronics
  • Networking Systems
  • Embedded Systems
  • Computer Applications
  • Industrial Controls

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the L5970A is no exception. This product is designed to meet the rigorous standards required by industrial and consumer applications, ensuring dependable performance across its lifespan.

With its comprehensive feature set and robust design, the L5970A from STMicroelectronics stands out as a top choice for designers looking for a high-quality, adaptable step-down switching regulator.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5949 $55.8215
80+ $1.3087 $104.6960
120+ $1.2678 $152.1360
165+ $1.2269 $202.4385
215+ $1.1860 $254.9900
285+ $1.0633 $303.0405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess