EN
  • EN
  • DE

44701

Part No 44701
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1229+Rohs
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 751381-44701 BGA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 44701 CAD Model

Description

The NXP 44701 is a state-of-the-art integrated circuit designed for robust and secure applications in the rapidly growing field of smart technology. As a product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications, the 44701 is built to meet the high demands of modern electronics.

Key Features

  • Advanced Security: Equipped with cutting-edge encryption and authentication features, the NXP 44701 ensures that data remains secure, making it ideal for applications such as mobile payments, identity verification, and secure access control.
  • High Performance: This IC boasts a high-speed processing core that enables quick data handling and efficient operation, ensuring seamless integration into various electronic systems.
  • Power Efficiency: Designed with power-saving technology, the 44701 is optimized for low-power consumption, which is critical for battery-operated devices and extends their operational lifespan.
  • Connectivity: With built-in support for various communication protocols, the NXP 44701 offers flexible connectivity options, making it suitable for a wide range of applications.
  • Compact Design: Its small form factor allows for integration into space-constrained environments, which is essential for portable and wearable electronics.

Applications

The versatility of the NXP 44701 makes it an ideal choice for a diverse array of applications. It is particularly well-suited for:

  • Contactless payment systems
  • Secure identity documents
  • Access management
  • Internet of Things (IoT) devices
  • Wearable technology

Technical Specifications

The NXP 44701 is built with robust technical specifications that ensure reliability and performance. Some of its key specifications include:

  • Enhanced cryptographic engine
  • Multiple I/O options for easy integration
  • Support for ISO/IEC 14443 Type A and B standards
  • Temperature range accommodating various environments

In conclusion, the NXP 44701 is a versatile, secure, and efficient integrated circuit that offers a comprehensive solution for a multitude of smart applications. Its combination of security, performance, and connectivity makes it an excellent choice for designers and manufacturers aiming to create cutting-edge products.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.0787 $86.0787
2+ $83.3887 $166.7774
3+ $80.6987 $242.0961
4+ $78.0087 $312.0348
5+ $69.9387 $349.6935
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess