EN
  • EN
  • DE

L4620

Part No L4620
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Description LIQUID LEVEL ALARM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72620-L4620
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4620 CAD Model

Description

The L4620 from STMicroelectronics is a state-of-the-art integrated circuit that has been meticulously designed for robust and efficient power management applications. This advanced component is a testament to STMicroelectronics' commitment to providing innovative solutions that cater to the evolving needs of the electronics industry.

Key Features

  • High Efficiency: The L4620 IC boasts an exceptional energy efficiency rating, which is crucial for prolonging battery life in portable devices and reducing power consumption in stationary applications.
  • Compact Design: With its miniaturized footprint, the L4620 is perfect for space-constrained applications, allowing designers to optimize board space without compromising on performance.
  • Versatility: The device is designed to be versatile, making it suitable for a wide range of applications, from consumer electronics to industrial systems.
  • Thermal Protection: The L4620 includes built-in thermal protection features that safeguard the device and its surrounding components from overheating, ensuring reliable operation under various conditions.
  • Low Quiescent Current: The low quiescent current of the L4620 minimizes standby power losses, making it an ideal choice for energy-sensitive applications.

Applications

The L4620 is adept at managing power in a plethora of environments, making it a versatile component for numerous applications. It is particularly well-suited for:

  • Portable electronics where battery life is critical
  • Industrial control systems requiring reliable power management
  • Automotive applications that demand high reliability and efficiency
  • Power supply units where compact size and efficiency are valued

Technical Specifications

The L4620 integrates several technical features that make it a top choice for designers looking for a power management IC:

  • Input Voltage Range: Optimized for a wide range of input voltages, accommodating various power sources.
  • Output Voltage Options: Provides flexibility in output voltage settings to meet the needs of different circuit designs.
  • Current Capability: Capable of delivering sufficient current for a multitude of applications, ensuring stable operation.

In conclusion, the L4620 from STMicroelectronics is a powerful and flexible power management integrated circuit that offers a blend of efficiency, compactness, and reliability, making it an excellent choice for designers across a broad spectrum of industries.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0295
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
STMicroelectronics
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess