EN
  • EN
  • DE

LTC1663-2CS5#TRMPBF

Part No LTC1663-2CS5#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT R-R TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 30μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.2
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-5
Win Source Part Number 1060983-LTC1663-2CS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1663-2CS5#TRMPBF CAD Model

Description

Linear Technology's LTC1663-2CS5#TRMPBF Digital-to-Analog Converter

The LTC1663-2CS5#TRMPBF is a cutting-edge 10-bit digital-to-analog converter (DAC) from Linear Technology, designed to provide high-accuracy and low-power performance in a compact package. This DAC is part of Linear Technology's family of micropower DACs, which are specifically engineered to meet the demands of power-sensitive applications.

Key Features

  • Resolution: The LTC1663-2CS5#TRMPBF offers a 10-bit resolution, allowing for fine-grained analog output with a high degree of precision.
  • Low Power Consumption: With its micropower design, this DAC consumes a mere 300μA of supply current, making it ideal for battery-powered devices and portable applications.
  • Compact Footprint: Housed in a tiny 5-lead TSOT-23 package, the LTC1663-2CS5#TRMPBF is perfect for space-constrained applications where board real estate is at a premium.
  • Simple Interface: The device features a simple 3-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microcontrollers and digital systems.
  • Versatile Supply Voltage: It operates with a supply voltage ranging from 2.7V to 5.5V, providing flexibility in various system designs.
  • Reference Input: An external reference input allows the user to set the full-scale output voltage, thus providing additional control over the analog output range.

Applications

The LTC1663-2CS5#TRMPBF is suitable for a wide array of applications where precision and low power are necessary. These include:

  • Battery-powered devices
  • Portable instrumentation
  • Data acquisition systems
  • Process control systems
  • Automotive systems
  • Communication systems

Reliability and Quality

Linear Technology ensures that the LTC1663-2CS5#TRMPBF meets the highest standards of quality and reliability. Each unit is rigorously tested and guaranteed to perform over the industrial temperature range of -40°C to 85°C. This commitment to quality makes the LTC1663-2CS5#TRMPBF a reliable choice for critical and demanding applications.

With its blend of precision, low power consumption, and compact size, the LTC1663-2CS5#TRMPBF from Linear Technology stands out as a versatile DAC solution for designers looking to enhance their digital systems with high-quality analog outputs.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess