EN
  • EN
  • DE

L9108

Part No L9108
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73593-L9108
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9108 CAD Model

Description

The L9108 from STMicroelectronics is a state-of-the-art high-side driver integrated circuit designed for automotive and industrial applications. This robust device is engineered to control various loads with outstanding precision and reliability, making it an ideal solution for managing power in a wide array of systems.

Key Features

  • High Output Current: The L9108 is capable of delivering a high output current, which makes it suitable for driving a variety of resistive, inductive, and capacitive loads.
  • Low On-Resistance: This high-side driver features low on-resistance, which translates to reduced power dissipation and improved overall efficiency.
  • Integrated Diagnostics: With built-in diagnostic functions, the L9108 can detect and report faults such as open-load, overtemperature, and short-circuit conditions, enhancing system safety and reliability.
  • Wide Operating Voltage Range: The device is designed to operate over a broad voltage range, accommodating the electrical environments of most automotive and industrial applications.
  • Protection Features: The L9108 includes a plethora of protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring the longevity of the device and the safety of the application.
  • Simple Control Interface: It offers a straightforward control interface that can be easily interfaced with microcontrollers, making it user-friendly for designers and engineers.

Applications

The versatility of the L9108 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Automotive applications, such as controlling lights, motors, and other actuators
  • Industrial automation systems, where reliable high-side switching is necessary
  • Smart home devices and IoT applications that require power management

With its robust design and comprehensive feature set, the L9108 high-side driver from STMicroelectronics is an excellent choice for designers looking for a reliable solution to manage power in their automotive or industrial applications.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Intel
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess