EN
  • EN
  • DE

L3G5100ALHTR

Part No L3G5100ALHTR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827110-L3G5100ALHTR
Ultra Librarian 3D Model Ultra Librarian L3G5100ALHTR CAD Model

Description

The L3G5100ALHTR is a cutting-edge, three-axis digital gyroscope designed by STMicroelectronics to provide high-precision angular rate sensing in a compact package. This MEMS (Micro-Electro-Mechanical Systems) sensor is part of STMicroelectronics' extensive range of motion-sensing devices, which are widely used in a variety of applications such as gaming and virtual reality devices, gesture-controlled devices, GPS navigation systems, and industrial applications.

Key Features

  • Three-Axis Angular Rate Sensor: The L3G5100ALHTR can measure angular rates along the pitch, roll, and yaw axes, providing comprehensive motion detection.
  • High Sensitivity: With its high sensitivity levels, this gyroscope can detect even the slightest movements, making it ideal for precision applications.
  • Wide Measurement Range: The device offers a wide range of measurement, capable of sensing angular rate changes from ±100 to ±800 degrees per second, accommodating both slow and fast-moving applications.
  • Digital Output Interface: The I2C/SPI digital interface ensures easy integration with most microcontrollers and processors, facilitating communication and reducing the complexity of system design.
  • Embedded Power-Down and Sleep Mode: These features enable energy-saving strategies, making the gyroscope well-suited for battery-powered devices where power conservation is crucial.
  • Temperature Compensation: The built-in temperature compensation ensures reliable operation over a broad temperature range, maintaining accuracy in various environments.

Applications

The versatility of the L3G5100ALHTR makes it an excellent choice for a wide array of applications. It is particularly useful in enhancing user experience in gaming and virtual reality, providing accurate motion tracking for immersive experiences. Additionally, its precision and reliability are beneficial in navigation systems for accurate heading information. Industrial applications also benefit from its robustness and precision, where it can be used for platform stabilization and robotics.

Product Specifications

Parameter Value Measurement Range ±100 to ±800 dps Sensitivity High Interface I2C/SPI Temperature Compensation Yes Power Modes Normal, Power-Down, Sleep

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1432 $72.5728
8+ $14.8867 $119.0936
13+ $14.4215 $187.4795
17+ $13.9563 $237.2571
22+ $13.4911 $296.8042
29+ $12.0955 $350.7695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess