EN
  • EN
  • DE

L297/1

Part No L297/1
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Motor Type - Stepper Bipolar, Unipolar
Purpose Controller - Commutation, Direction Management
Step Resolution 1, 1/2
Applications General Purpose
Supply Voltage - Operating 4.75 V to 7 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 087991-L297/1
Family Name L297
Introduction Date August 29, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L297/1 CAD Model

Description

The L297/1 from STMicroelectronics is a versatile stepper motor controller integrated circuit that is designed to control both unipolar and bipolar stepper motors in various types of applications. This high-quality component offers precision and reliability for systems requiring accurate positioning and speed control.

The L297/1 integrates all the control circuitry required to directly interface with the logic levels and drive a stepping motor. It is capable of providing the full functionality for a complete stepper motor drive system when paired with an L298N or similar dual H-bridge driver for the motor currents.

Key Features:

  • Dual Full-Bridge Driver: The L297/1 can be connected to an L298N dual full-bridge driver to create a complete microstepping motor driver.
  • Programmable Divide Factor: It offers a programmable divide factor (from full step to 1/128th step) which allows for fine resolution and smooth motor operation.
  • Phase Sequencer: The onboard phase sequencer minimizes the control lines required from the microcontroller.
  • Control Inputs: The device includes control inputs for setting the direction of motor rotation, enabling the motor, and generating the stepping sequence.
  • Chopper Control: The L297/1 employs chopper control of the motor current, which enables precise current regulation and efficient operation.
  • Thermal Shutdown: It is equipped with thermal shutdown circuitry that protects the device from overheating.
  • Wide Operating Voltage Range: The IC operates over a wide range of supply voltages, making it suitable for various applications.
  • SYNC Pin: The synchronization (SYNC) pin allows for synchronizing the chopping action in multi-axis applications.

With its robust set of features, the L297/1 stepper motor controller is ideal for applications that require precise control of stepper motors, such as CNC machines, robotics, camera controls, and more. Its ability to drive complex motor sequences with simple step and direction inputs makes it a preferred choice for designers looking to reduce system complexity and cost.

Overall, the L297/1 is a comprehensive solution for stepper motor control, offering the performance, flexibility, and ease of use necessary for advanced motion control systems.

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4038 $51.2304
20+ $5.2544 $105.0880
30+ $5.0902 $152.7060
41+ $4.9260 $201.9660
53+ $4.7618 $252.3754
71+ $4.2692 $303.1132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess