EN
  • EN
  • DE

L2726013TR-LF

Part No L2726013TR-LF
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 759070-L2726013TR-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L2726013TR-LF CAD Model

Description

STMicroelectronics L2726013TR-LF Product Overview

The L2726013TR-LF from STMicroelectronics is a robust and versatile dual operational amplifier (op-amp) designed for a wide range of applications. This high-quality component is engineered to provide optimal performance in signal conditioning, sensor amplification, and industrial process controls, among other uses.

Key Features

  • Operational Range: The L2726013TR-LF operates at a supply voltage range from 4V to 44V, accommodating various power requirements and ensuring flexibility in different circuit designs.
  • Output Current: Capable of delivering an output current of up to 1A, this operational amplifier can drive heavy loads, making it suitable for power-intensive applications.
  • Low Saturation Voltage: The low saturation voltage feature minimizes power loss and improves efficiency, especially beneficial in battery-powered devices.
  • Thermal Protection: With built-in thermal shutdown, the device ensures reliable performance by preventing damage due to overheating.
  • Large Bandwidth: It offers a large bandwidth, which enables it to process a wide range of frequencies with high fidelity.

Applications

The versatile nature of the L2726013TR-LF makes it an ideal choice for a multitude of applications, including:

  • Motor control circuits
  • Audio amplification systems
  • Power supply management
  • Analog signal processing
  • Actuator driving

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L2726013TR-LF is no exception. It is manufactured to meet high standards, ensuring reliability and performance in even the most demanding conditions. The component is available in a compact package, making it easy to integrate into various circuit boards without compromising on space.

Environmental Compliance

The L2726013TR-LF is designed with environmental considerations in mind. It complies with RoHS and other regulations, reflecting STMicroelectronics' dedication to reducing the environmental impact of its products.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess