EN
  • EN
  • DE

STEVAL-MKI099V1

Part No STEVAL-MKI099V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±30°/sec
Interface Analog
Sensitivity 33.3mV/°/s
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPR403AL
Other Names 497-10604,STEVALMKI099V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283657-STEVAL-MKI099V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI099V1 CAD Model

Description

The STEVAL-MKI099V1 from STMicroelectronics is a comprehensive evaluation platform designed for testing and development with ST's state-of-the-art motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This versatile evaluation board is an excellent tool for engineers and developers who need to assess the performance of various sensors in real-world conditions before integrating them into their designs.

At the heart of the STEVAL-MKI099V1 is a range of sensors that offer a variety of functionalities. These include accelerometers, gyroscopes, magnetometers, and environmental sensors that can measure parameters such as pressure, temperature, and humidity. The board is ideal for applications in mobile devices, wearable technology, game consoles, and a variety of industrial and medical applications where precise motion tracking and environmental data are crucial.

The board interfaces with ST's Unico GUI (Graphical User Interface) software, which allows for easy configuration of the sensors as well as real-time data visualization and logging. This user-friendly interface significantly simplifies the evaluation process, making it accessible even to those with limited experience in sensor technology.

Additionally, the STEVAL-MKI099V1 is designed with flexibility in mind, featuring a DIL 24-pin socket which makes it compatible with a wide range of ST's adapter boards for MEMS sensors. This modularity ensures that the evaluation board can be used for a broad spectrum of ST sensors, providing a future-proof solution for ongoing and upcoming development projects.

Key features of the STEVAL-MKI099V1 include:

  • Comprehensive sensor evaluation capabilities
  • Compatibility with ST's Unico GUI software for easy setup and data analysis
  • Modular design with DIL 24-pin socket for various sensor adapters
  • Direct connection to a PC through a USB interface
  • Wide application range from consumer electronics to industrial and medical devices

The combination of advanced sensor technology, user-friendly software, and a modular approach makes the STEVAL-MKI099V1 an indispensable tool for any professional involved in the development of sensor-enabled products.

You May Also Be Interested in

Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess