EN
  • EN
  • DE

IRF820

Part No IRF820
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 500V 4A TO-220 / N-CHANNEL Enhancement-Mode Silicon Gate TMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500V
Current - Continuous Drain (Id) at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 3Ohm at 1.5A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 17nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 315pF at 25V
Power Dissipation (Maximum) 80W (Tc)
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Part Number Series IRF8
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811241-IRF820
Ultra Librarian 3D Model Ultra Librarian IRF820 CAD Model

Description

The IRF820 from STMicroelectronics is a robust Power MOSFET device designed to handle high-power switching and amplification applications. This component is widely recognized for its efficiency and reliability in various electronic circuits, including power supplies, motor controls, and lighting systems.

Key Features

  • Voltage & Current: The IRF820 is capable of withstanding a drain-source voltage (V<sub>DS) of up to 500V, making it suitable for high-voltage applications. It offers a continuous drain current (I<sub>D) of 2.5A, providing a good balance between current carrying capacity and size.
  • R<sub>DS(on): It boasts a low on-state resistance (R<sub>DS(on)) typically at 3.0 Ohms, which translates to reduced power loss and improved efficiency during operation.
  • Dynamic Performance: The IRF820 features fast switching speeds, which is crucial for applications that require rapid on-off cycling, minimizing losses and improving performance.
  • Thermal Management: This Power MOSFET comes in a TO-220 package, known for its excellent thermal dissipation capabilities, ensuring stable operation even under high power or temperature conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-AC inverters for solar energy systems
  • Motor drives and controls
  • LED lighting systems
  • High voltage regulation systems

Quality and Reliability

STMicroelectronics is a global semiconductor leader that ensures the highest quality and reliability standards. The IRF820 MOSFET is no exception, undergoing rigorous testing and quality control processes to guarantee performance in even the most demanding environments.

Environmental Compliance

The IRF820 is compliant with RoHS (Restriction of Hazardous Substances) regulations, reflecting STMicroelectronics' commitment to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5895 $50.1075
185+ $0.5522 $102.1570
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4776 $250.7400
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess