EN
  • EN
  • DE

BSS138K-7

Part No BSS138K-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description BSS FAMILY SOT23 T&R 3K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 50V
Current - Continuous Drain (Id) at 25°C 310mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 3.5Ohm at 220mA, 10V
Vgs(th) (Maximum) at Id 1.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 0.95nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 23.2pF at 25V
Power Dissipation (Maximum) 380mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800788-BSS138K-7
Ultra Librarian 3D Model Ultra Librarian BSS138K-7 CAD Model

Description

Product Overview: BSS138K-7 from Diodes Incorporated

The BSS138K-7, manufactured by Diodes Incorporated, is a high-performance N-channel MOSFET designed for a multitude of applications that demand efficiency and reliability. This compact transistor is housed in a SOT-23 package, making it an ideal choice for space-constrained designs.

Key Features

  • Low On-Resistance: The BSS138K-7 boasts a low on-resistance, which translates to reduced power losses during operation, enhancing overall efficiency.
  • High-Speed Switching: Engineered for speed, this MOSFET is capable of fast switching operations, which is crucial for high-frequency circuits.
  • Low Threshold Voltage: The low threshold voltage allows for operation at lower gate voltages, making it compatible with low-voltage logic circuits and reducing power consumption.
  • SOT-23 Package: Its small form factor ensures that it can be easily integrated into various circuit designs without requiring a significant amount of PCB real estate.

Electrical Characteristics

The BSS138K-7 operates with a continuous drain current of 200mA and a pulsed drain current of 600mA. It has a maximum gate-source voltage of ±20V and a low gate threshold voltage ranging from 0.8V to 1.5V. The device exhibits a drain-source on-resistance of 3.5Ω at V<sub>GS = 4.5V, which is indicative of its efficiency in conducting current.

Applications

With its versatile characteristics, the BSS138K-7 can be employed in a wide range of electronic circuits. It is particularly suited for:

  • Load/Power switching
  • DC/DC converters
  • Battery management systems
  • Motor control circuits
  • Logic level translation

Quality and Reliability

Diodes Incorporated ensures that the BSS138K-7 meets stringent quality standards, providing reliability and performance consistency. This MOSFET is RoHS compliant, reflecting the company's commitment to environmental sustainability and the production of eco-friendly components.

Whether you are designing a sophisticated power management system or a simple logic controller, the BSS138K-7 from Diodes Incorporated offers the efficiency, speed, and compactness required to elevate your project's performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,380 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess