EN
  • EN
  • DE

IRF731FI

Part No IRF731FI
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065502-IRF731FI
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRF731FI CAD Model

Description

STMicroelectronics IRF731FI N-Channel MOSFET

The IRF731FI is a high-performance N-Channel MOSFET from STMicroelectronics, renowned for its efficiency and reliability in a wide range of applications. This power MOSFET is designed to handle high currents and voltages, making it an ideal choice for power conversion and switching applications.

Constructed with advanced processing techniques, the IRF731FI features a robust and durable design that ensures stable performance over its lifetime. The device is characterized by its low on-state resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency. This is particularly beneficial in applications where energy conservation is critical.

With a maximum drain-source voltage (VDSS) of 400V, the IRF731FI can comfortably operate in circuits with high voltage requirements. Its maximum continuous drain current (ID) rating at 25°C is 5.5A, which allows it to handle significant power without overheating. The device also features a fast switching speed, which is crucial for reducing switching losses and improving performance in high-frequency circuits.

The IRF731FI's gate threshold voltage (VGS(th)) is designed to be within a moderate range, ensuring that the MOSFET can be easily driven by standard control circuits. This makes the device versatile and compatible with a variety of gate drive voltages, simplifying the design of the driving stage.

Encased in a fully isolated TO-220 FullPak package, the IRF731FI offers excellent heat dissipation and electrical isolation. This packaging not only enhances the thermal management of the device but also reduces the need for additional insulating materials, which can simplify assembly and reduce costs.

Applications for the IRF731FI include switch-mode power supplies (SMPS), DC-DC converters, motor control circuits, and other power management tasks where high efficiency, reliability, and thermal performance are required. With its impressive specifications and STMicroelectronics' reputation for quality, the IRF731FI is a solid choice for engineers looking to improve their power management systems.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess