Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 100-TQFP (14x20)
Win Source Part Number 087722-LAN9115-MT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LAN9115
Introduction Date October 21, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LAN9115-MT CAD Model

Description

Microchip Technology's LAN9115-MT Ethernet Controller

The LAN9115-MT is a high-performance, full-featured Ethernet controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically engineered to address the needs of embedded applications and is optimized for use in a variety of industries, including industrial automation, medical devices, automotive, and consumer electronics.

Key Features

  • High-Speed Ethernet: The LAN9115-MT supports 10/100 Mbps Ethernet, ensuring fast and reliable network connectivity for your applications.
  • SMSC Technology: Leveraging Standard Microsystems Corporation (SMSC) technology, the LAN9115-MT provides industry-proven performance and compatibility.
  • Flexible Interface Options: It offers a versatile range of interfaces, including a high-speed Non-PCI interface, making it easy to integrate into a variety of system architectures.
  • Low-Power Operation: Designed with power efficiency in mind, it supports dynamic power management to reduce power consumption during periods of low activity.
  • Comprehensive Feature Set: The controller includes a fully-integrated Ethernet MAC and PHY, hardware checksum offload, and support for full-duplex operation, among other advanced networking features.

Applications

The LAN9115-MT is an ideal solution for embedded systems that require robust and reliable network connectivity. Its features make it particularly well-suited for:

  • Industrial control systems
  • Medical equipment
  • Automotive infotainment and diagnostics
  • Home networking devices
  • Point of sale (POS) terminals

Product Specifications

The LAN9115-MT is available in a 128-pin TQFP (Thin Quad Flat Package), which provides a compact footprint for space-constrained applications. It operates over an industrial temperature range, ensuring reliability and performance even in extreme environments. With Microchip's commitment to quality, customers can expect long-term availability and support for the LAN9115-MT Ethernet controller.

You May Also Be Interested in

Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Microchip Technology
IC ETHERNET SWITCH 5PORT 128PQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Lowest to $8.6154
ECAD model for KSZ8895MQXC
Silicon Labs
USBXpress Family
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $15.3251
ECAD model for LAN9253-V/R4X
Texas Instruments
IEEE 1394-1995 and P1394a Compliant General-Purpose Link-Layer Controller
Lowest to $49.7537
ECAD model for TSB12LV32TPZEP
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+
Microchip Technology
IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Lowest to $25.7282
ECAD model for KSZ9893RNXC-TR
Maxim Integrated
IC TXRX RS232 SPI W/CAP 28-SOIC
Need more? Email Us
ECAD model for MAX3111EEWI+G36
Maxim Integrated
IC UART W/RS485 28-QSOP
Need more? Email Us
ECAD model for MAX3140EEI+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1996 $50.3952
30+ $3.4459 $103.3770
45+ $3.3382 $150.2190
62+ $3.2305 $200.2910
81+ $3.1228 $252.9468
108+ $2.7998 $302.3784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,224 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention