EN
  • EN
  • DE

HF94F-12A120-1(257)

Part No HF94F-12A120-1(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description Power Relay, 25A, 1 Form C, 120VAC, AgCdO, QC, Metal Bracket, HF94F Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018087-HF94F-12A120-1(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF94F-12A120-1(257) CAD Model

Description

The HF94F-12A120-1(257) is a power relay manufactured by Hongfa. It's designed for various applications requiring reliable switching of electrical circuits. This relay features a high contact rating and is suitable for controlling high-power loads.

Applications:

  • Industrial Automation: Switching control signals in automated systems.
  • Power Supplies: Controlling power distribution in power supply units.
  • Motor Control: Switching power to electric motors.
  • HVAC Systems: Controlling heating, ventilation, and air conditioning equipment.
  • Lighting Control: Switching lighting circuits in commercial and residential buildings.

Features:

  • High Contact Rating: Allows for switching of high-current loads.
  • Compact Size: Space-saving design for easy integration.
  • High Insulation Resistance: Ensures safe operation by preventing current leakage.
  • Long Electrical Life: Provides reliable performance over an extended period.
  • Various Mounting Options: Offers flexibility in installation.

Benefits:

  • Reliable Switching: Ensures consistent and dependable operation.
  • Easy Integration: Compact size and various mounting options simplify installation.
  • Enhanced Safety: High insulation resistance protects against electrical hazards.
  • Long Service Life: Reduces maintenance and replacement costs.
  • Versatile Application: Suitable for a wide range of power switching applications.

Additional Details:

The HF94F-12A120-1(257) features a contact rating of 12A at 120VAC. Its coil voltage is 12VDC. The relay is designed to withstand high insulation resistance, ensuring safe operation. The electrical life is rated for a significant number of cycles, providing long-term reliability. The relay's compact size makes it easy to integrate into existing designs. It is often used in applications where reliable switching of power circuits is crucial. Hongfa relays are known for their quality and performance in a variety of industrial and commercial applications.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess