EN
  • EN
  • DE

IPS160HFTR

Part No IPS160HFTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SINGLE CHANNEL HIGH-SIDE SWITCHE / Power Switch/Driver 1:1 P-Channel 2.4A PowerSSO-12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface -
Voltage - Load 8V ~ 60V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2.4A
Rds On (Typ) 60mOhm
Input Type Non-Inverting
Features -
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PowerSSO-12
Package / Case 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Base Product Number IPS160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352940-IPS160HFTR
Ultra Librarian 3D Model Ultra Librarian IPS160HFTR CAD Model

Description

Introducing the IPS160HFTR from STMicroelectronics

The IPS160HFTR is a high-performance, intelligent power switch from the renowned semiconductor manufacturer STMicroelectronics. This advanced component is designed to deliver exceptional efficiency and reliability for a wide range of applications, including industrial automation, automotive systems, and smart home devices. The IPS160HFTR is part of ST's intelligent power switch lineup, which is known for its integration of various protective and diagnostic features.

Key Features

  • High-Side Switch: The IPS160HFTR operates as a high-side switch, which allows for the safe and efficient control of loads connected to the positive supply voltage.
  • Current Limitation: With its built-in current limitation feature, the device prevents damage from overcurrent conditions, enhancing system safety and longevity.
  • Thermal Shutdown: The thermal shutdown function protects the switch from overheating, automatically turning off the output in case of excessive temperature rise.
  • Overvoltage Protection: It is equipped with overvoltage protection to safeguard the circuit against transient voltage spikes and surges that can occur during normal operation.
  • Diagnostic Feedback: The IPS160HFTR provides diagnostic feedback through a status output pin, allowing for real-time monitoring and fault detection.
  • Low Power Dissipation: Designed for energy efficiency, the switch minimizes power dissipation, which is crucial for battery-powered and energy-sensitive applications.

Applications

The versatility of the IPS160HFTR makes it suitable for a diverse array of applications. In industrial settings, it can be used for controlling actuators, sensors, and other peripheral devices. Automotive applications include managing the power distribution for lighting systems, infotainment, and other in-vehicle electronics. For smart home technology, the IPS160HFTR is ideal for managing power in intelligent lighting systems, security devices, and other IoT-connected appliances.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the IPS160HFTR is no exception. It is manufactured with the utmost precision and undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Designers and engineers can trust this intelligent power switch to provide a robust and efficient solution for their power management needs.

With its comprehensive set of features and protections, the IPS160HFTR from STMicroelectronics stands out as a top choice for those seeking a reliable and high-performing intelligent power switch for their next project.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0797 $53.0361
30+ $3.3475 $100.4250
47+ $3.2429 $152.4163
64+ $3.1383 $200.8512
83+ $3.0337 $251.7971
111+ $2.7198 $301.8978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess