Products specifications Report Issue?

Win Source Part Number 1211262-IMS1620S55
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMS1620S55 CAD Model

Description

STMicroelectronics IMS1620S55: A High-Performance Gyroscope

The IMS1620S55 is a state-of-the-art gyroscope from STMicroelectronics, designed to deliver precise angular rate measurement in a variety of applications. This advanced sensor is part of STMicroelectronics' extensive portfolio of motion sensors that are renowned for their reliability, accuracy, and power efficiency. The IMS1620S55 is particularly well-suited for industrial, automotive, and consumer electronics applications where high performance and robustness are essential.

Key Features

  • High Precision: The gyroscope offers excellent measurement accuracy and stability, ensuring reliable performance even in demanding conditions.
  • Wide Measurement Range: It can measure angular rates with a wide dynamic range, making it versatile for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, the IMS1620S55 helps to extend the battery life of portable devices.
  • Compact Size: Its small footprint allows for easy integration into space-constrained designs without compromising on performance.
  • Robust Design: The sensor is built to withstand harsh environments and is resistant to mechanical shocks and vibrations.
  • Advanced Calibration: The device comes with factory calibration, reducing the need for additional adjustments and simplifying the design-in process.

Applications

The flexibility and high performance of the IMS1620S55 make it an ideal choice for a wide range of applications, including:

  • Vehicle stability control systems
  • Industrial robotics and automation
  • Inertial navigation systems
  • Platform stabilization
  • Antenna positioning
  • Consumer electronics such as gaming and virtual reality devices

Conclusion

With its combination of high precision, wide measurement range, and low power consumption, the IMS1620S55 from STMicroelectronics is a top-tier gyroscope that meets the needs of the most demanding applications. Its compact size and robustness further enhance its appeal, making it a go-to solution for designers looking to incorporate reliable motion sensing capabilities into their products.

You May Also Be Interested in

Intersil
Need more? Email Us
ECAD model for IM5600CJE
Lattice Semiconductor Corporation
ICEPROG ADAPTER FOR CM225 / ICEPROGM1050-01 iCEprog Desktop Programmer series Socket Module - BGA
Need more? Email Us
ECAD model for ICESABCM225-01
Renesas Electronics America
Need more? Email Us
ECAD model for IDT54FCT191DB
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 5.5dB, 14.5 15.3GHz, 825mA
Need more? Email Us
ECAD model for FLM1415-3F
Pulse
Transformers Audio & Signal 1000BASET SMD Nonpoe 1-PORT
Need more? Email Us
ECAD model for H5019BNLT
Bosch Sensortec
Bosch Carbide Tipped Glass and Tile Bit Set 4 pc
Need more? Email Us
ECAD model for GT2000
Pericom
Need more? Email Us
ECAD model for FP1100016
Vishay
Lowest to $3.5044
ECAD model for IHLP2020CZERR22M1A
Texas Instruments
Need more? Email Us
ECAD model for F711O87PGF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention