Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1213293-EP220DM883B-15
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP220DM883B-15 CAD Model

Description

The Intel EP220DM/883B-15 is a custom electronic component that is widely used in various applications.

  • Popularity: Medium
  • Supply and Demand: Limited
  • Quality: High-quality
  • Design: Designed to meet the needs of various applications
  • Features: Unique features and specifications
  • Reliability: Reliable and efficient

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for IDT54AHCT273DB
STMicroelectronics
Need more? Email Us
ECAD model for IMS1620S55
Texas Instruments
Need more? Email Us
ECAD model for F711O87PGF
Cortina
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V 672-Pin BGA Tray
Need more? Email Us
ECAD model for GCIXF1012EC.A3-884560
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 5.5dB, 14.5 15.3GHz, 825mA
Need more? Email Us
ECAD model for FLM1415-3F
TriQuint Semiconductor
Need more? Email Us
ECAD model for GA22V105SC
Coilcraft
PoE transformer, for NSC LM5015, SMT, RoHS
Need more? Email Us
ECAD model for FCT1-33M22SLD
Renesas Electronics America
IC Pc Clock 3.3V 48-TSSOP
Lowest to $28.8289
ECAD model for ICS9DB823BGLF
Bosch Sensortec
Bosch Carbide Tipped Glass and Tile Bit Set 4 pc
Need more? Email Us
ECAD model for GT2000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention