EN
  • EN
  • DE

HPTF1210-UP-8250AT

Part No HPTF1210-UP-8250AT
Manufacturer Venkel
Catalog Custom Parts (E - I)
Description High Power Thin Film CR; 1210; 1/3W; ±5PPM; 825R; ±0.05%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212267-HPTF1210-UP-8250AT
Categories Custom Parts
Manufacturer Venkel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HPTF1210-UP-8250AT CAD Model

Description

The HPTF1210-UP-8250AT is a thick film high power chip resistor manufactured by Venkel. These resistors are designed for surface mount applications where high power dissipation and precision are required. The 1210 package size offers a good balance between power handling capability and board space efficiency. The 'UP' likely refers to ultra-precision, and '8250AT' probably indicates a resistance value of 825 ohms with a tolerance of 'AT' which usually signifies 0.05% or 0.1%.

Applications

  • Power Supplies: Used as current sensing or load resistors in power supply circuits.
  • Automotive Electronics: Employed in automotive control modules for various sensing and control functions.
  • LED Lighting: Used for current limiting in LED lighting applications.
  • Industrial Equipment: Found in industrial control systems and automation equipment.
  • Medical Devices: Utilized in medical instrumentation requiring precision and reliability.

Features

  • Thick Film Technology: Utilizes thick film resistive element for stability and reliability.
  • High Power Rating: Designed to handle significant power dissipation.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • 1210 Package Size: Offers a balance between power handling and size.
  • Ultra-Precision: High precision resistance value for accurate circuit performance.

Benefits

  • Stable Performance: Provides stable resistance over a wide temperature range.
  • High Reliability: Offers reliable operation in demanding environments.
  • Efficient Heat Dissipation: Dissipates heat effectively due to its design and materials.
  • Accurate Resistance Value: Ensures precise circuit performance with its ultra-precision resistance.
  • Space Saving: Compact 1210 package size saves valuable board space.

Technical Specifications

The HPTF1210-UP-8250AT has a resistance value of 825 ohms, with a typical tolerance of 0.05% or 0.1% (AT). The power rating is typically around 0.5W to 1W, depending on the specific manufacturing details. The temperature coefficient of resistance (TCR) is very low, typically ±25 ppm/°C or ±50 ppm/°C. The operating temperature range is typically -55°C to +155°C. The termination finish is typically lead-free and RoHS compliant. The resistor is mounted using standard surface mount soldering techniques.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Hitachi, Ltd
Contact for details
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess