Products specifications Report Issue?

Win Source Part Number 1179098-HCF4051BMTR
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4051BMTR CAD Model

Description

The HCF4051BMTR from STMicroelectronics is a versatile and high-performance single 8-channel analog multiplexer/demultiplexer integrated circuit. It is part of the CMOS family and utilizes silicon gate C2MOS technology to achieve high-speed operation. This IC is compatible with the HEF4051B and provides a similar pinout, ensuring ease of use for designers familiar with this type of multiplexer/demultiplexer.

Key Features

  • Wide Analog Input Voltage Range: The HCF4051BMTR operates with an analog input voltage range from -0.5V to 20V, making it suitable for various signal levels.
  • Low ON Resistance: The ON resistance of the switch is typically 125 Ohm, ensuring efficient signal transmission without significant loss or distortion.
  • Low Crosstalk: Designed to minimize crosstalk between multiplexed channels, this IC maintains signal integrity in complex systems.
  • High-Speed Operation: The device is capable of handling fast signal transitions, making it suitable for high-speed applications.
  • Wide Operating Temperature Range: The HCF4051BMTR can operate over a temperature range of -55°C to 125°C, accommodating various environmental conditions.
  • Inherent Level Shifting: The IC features inherent level shifting, allowing it to be used in systems where the control voltage is different from the analog voltage.

Applications

The versatility of the HCF4051BMTR makes it ideal for a wide range of applications, including:

  • Analog multiplexing and demultiplexing
  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Audio/video switching

Package and Quality

The HCF4051BMTR is available in a surface-mount package, specifically in the TSSOP16 (Thin Shrink Small Outline Package, 16 leads). This compact form factor is suitable for space-constrained applications. Additionally, STMicroelectronics ensures high-quality standards, with each device undergoing rigorous testing to maintain reliability and performance.

You May Also Be Interested in

Bosch Sensortec
Bosch Carbide Tipped Glass and Tile Bit Set 4 pc
Need more? Email Us
ECAD model for GT2000
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for GAL20V825QJ
Etron Technology
64M x 16 bit DDRII Synchronous DRAM (SDRAM)
Need more? Email Us
ECAD model for EM68C16CWQE-3IH
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 5.5dB, 14.5 15.3GHz, 825mA
Need more? Email Us
ECAD model for FLM1415-3F
Carlo Gavazzi Inc.
ON/OFF CURRENT SENSOR / Current Sensing AC 0.5 ~ 30VAC/DC
Need more? Email Us
ECAD model for EISH200MA024
Cortina
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V 672-Pin BGA Tray
Need more? Email Us
ECAD model for GCIXF1012EC.A3-884560
Intel
Need more? Email Us
ECAD model for EP3SL150F1152C4NES
Intersil
Need more? Email Us
ECAD model for IM5600CJE
pSemi
BOARD EVAL FOR PE42452 / PE42452 series Switch, SP5T Evaluation Board
Need more? Email Us
ECAD model for EK42452-01

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention