EN
  • EN
  • DE

HCC4008BF

Part No HCC4008BF
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1183800-HCC4008BF
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCC4008BF CAD Model

Description

STMicroelectronics HCC4008BF - 4-Bit Binary Full Adder

The HCC4008BF from STMicroelectronics is a high-performance 4-bit binary full adder integrated circuit, designed to provide efficient solutions for arithmetic operations in digital electronics. This chip is a fundamental component for designing computational units within microprocessors, digital signal processors, and various high-speed computing applications.

Key Features

  • Binary Addition: Capable of adding two 4-bit binary numbers and an input carry to deliver a 4-bit sum output with an output carry.
  • High-Speed Operation: Engineered to perform fast arithmetic operations, which is crucial for applications requiring quick data processing.
  • Multiple Operating Modes: Features both ripple carry and look-ahead carry modes for versatile performance and speed optimization.
  • Cascadable: Designed to be easily connected in series with other adders to handle larger binary numbers, making it scalable for complex computations.
  • Dual-In-Line Package: Comes in a standard DIP package, ensuring compatibility with breadboards and conventional PCB layouts.

Applications

The HCC4008BF is suitable for a wide range of applications, including:

  • Arithmetic units in microprocessors and microcontrollers
  • Digital signal processing (DSP) systems
  • Computational modules in scientific calculators
  • Automated test equipment (ATE)
  • Algorithmic state machines in logic designs

Technical Specifications

The device operates over a wide voltage range and exhibits low power consumption, making it ideal for battery-operated and power-sensitive applications. It is fabricated using silicon gate C2MOS technology, which ensures reliability and robustness under various operating conditions.

With its combination of speed, efficiency, and versatility, the STMicroelectronics HCC4008BF is a go-to component for designers seeking to create or enhance the arithmetic capabilities of digital systems.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess