EN
  • EN
  • DE

ILP0100TR

Part No ILP0100TR
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002456-ILP0100TR
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ILP0100TR CAD Model

Description

STMicroelectronics ILP0100TR Power Switch

The ILP0100TR from STMicroelectronics is a robust, high-performance power switch designed for precision control in various electronic applications. This component is part of the STMicroelectronics power management portfolio, which is renowned for its efficiency, reliability, and integration capabilities.

Key Features

  • Low On-Resistance: The ILP0100TR boasts a very low on-resistance, which translates to reduced power loss and improved efficiency in power management circuits.
  • High Current Capability: Engineered to handle high currents with ease, this power switch is ideal for demanding applications that require robust power delivery.
  • Thermal Protection: With an integrated thermal shutdown feature, the ILP0100TR ensures safe operation by preventing overheating, thus enhancing the longevity of the device and the overall system.
  • ESD Protection: The device is equipped with built-in electrostatic discharge (ESD) protection, safeguarding sensitive circuitry from the potential damage caused by sudden electrical spikes.
  • Soft Start Function: The inclusion of a soft start mechanism minimizes inrush current, providing a gradual increase in power that helps to prevent system stress and extend the life of the power switch.

Applications

The ILP0100TR is versatile and can be implemented across a wide range of applications. It is particularly well-suited for:

  • Power distribution switches
  • Computer peripherals and USB hubs
  • Industrial automation systems
  • Battery management systems
  • Hot-swap and hot-plug power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet stringent industry standards. The ILP0100TR power switch is no exception, offering superior performance and reliability that engineers and designers have come to expect from STMicroelectronics.

Product Packaging

The ILP0100TR is available in a compact package, making it suitable for space-constrained applications without compromising on power handling capabilities. Its surface-mount design facilitates easier integration into a variety of electronic assemblies.

With its comprehensive feature set and dependable performance, the ILP0100TR power switch from STMicroelectronics is an excellent choice for any application requiring precise power control and management.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TT Electronics
Lowest to $6.0469
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess