The HCF4541BEY is a versatile monolithic integrated circuit timer produced by STMicroelectronics. This programmable timer is designed to offer a broad array of timing configurations and options, making it a perfect choice for a multitude of applications in the consumer, industrial, and telecommunications sectors.
Key Features
- Programmable Timer: The HCF4541BEY is capable of being programmed to deliver delays or oscillation timing in a wide range of settings.
- Wide Voltage Range: With an operational voltage range from 3V to 18V, this device is suitable for applications that require operation over a broad power supply range.
- High Timing Accuracy: The timer delivers precise timing solutions, ensuring reliability and consistency in timing-critical applications.
- Low Power Consumption: Its design focuses on energy efficiency, making it ideal for power-sensitive designs.
- Automatic Reset Initialization: The internal circuit is equipped with an automatic reset that initializes the timing cycle upon power-up.
Applications
The HCF4541BEY is adept at serving diverse market needs, with applications including but not limited to:
- Timing delays for industrial processes
- Frequency division in communication systems
- Precision timing circuits in consumer electronics
- Automated systems requiring precise and programmable time delays
Product Specifications
Parameter
Value
Supply Voltage
3V to 18V
Operating Temperature
-55°C to +125°C
Package
DIP-14 (Dual In-line Package)
Mounting Type
Through Hole
The HCF4541BEY from STMicroelectronics is a highly reliable and functional programmable timer that can be integrated into a variety of electronic systems to provide precise timing solutions. Its broad voltage range and low power consumption make it an excellent choice for designers looking to optimize their power budget while maintaining performance.