EN
  • EN
  • DE

HCF4082BE

Part No HCF4082BE
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196113-HCF4082BE
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4082BE CAD Model

Description

STMicroelectronics HCF4082BE Dual 4-Input AND Gate

The HCF4082BE, manufactured by STMicroelectronics, is a high-quality integrated circuit that functions as a dual 4-input AND gate. This electronic component is designed to offer reliable logic gate operations in various digital applications. It is part of the CMOS family, which is known for its low power consumption and high noise immunity, making it an excellent choice for battery-operated devices and noise-sensitive applications.

Key Features

  • Logic Type: Dual 4-input AND gate
  • Supply Voltage Range: 3V to 15V, allowing for flexibility in different circuit designs and compatibility with TTL levels.
  • Low Power Consumption: CMOS technology ensures minimal power draw, which is critical for energy-efficient designs.
  • High Noise Immunity: The inherent characteristics of CMOS provide excellent tolerance to electrical noise, which is essential for stable operation in industrial environments.
  • Standardized Symmetrical Output Characteristics: Provides consistent performance and predictable output signals.
  • Medium Speed Operation: Capable of handling a moderate frequency range, suitable for a variety of digital applications.

Applications

The HCF4082BE is versatile and can be used in numerous applications, including:

  • Logic gate functions in computational circuits
  • Signal gating
  • Function generation
  • Complex logic circuit implementation
  • Alarm systems
  • Industrial electronics

Package and Quality

The HCF4082BE comes in a DIP-14 (Dual In-line Package) format, which is widely used and easy to handle for prototyping and production. The leads are designed for through-hole mounting, which allows for robust mechanical stability and ease of soldering.

STMicroelectronics is committed to delivering high-quality products. The HCF4082BE is no exception and is produced with stringent quality control measures to ensure consistent performance and reliability for end-users.

You May Also Be Interested in

TA-I
Lowest to $0.1194
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Hanrun
Lowest to $0.8712
Nichicon
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess