EN
  • EN
  • DE

IS43DR32801A-37CBL

Part No IS43DR32801A-37CBL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Description 256M, 1.8v, DDR2, Reduced page, 8Mx32, 267Mhz @ CL4, 126 ball BGA (11mmx14mm) Ro
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.75 ns
Address Bus Width 15 b
Case / Package BGA
Data Bus Width 32 b
Density 256 Mb
Max Frequency 266 MHz
Max Operating Temperature 70 °C
Max Supply Voltage 1.9 V
Memory Size 32 MB
Min Operating Temperature 0 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 280 mA
Number of Pins 126
Operating Supply Voltage 1.8 V
RoHS Compliant
Win Source Part Number 1224589-IS43DR32801A-37CBL
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS43DR32801A-37CBL CAD Model

Description

The ISSI, Integrated Silicon Solution Inc IS43DR32801A-37CBL is a custom part that is used in electronic devices.

  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes
  • Max Frequency: 266 MHz
  • Data Bus Width: 32 b
  • Address Bus Width: 15 b
  • Density: 256 Mb
  • Memory Size: 32 MB
  • Nominal Supply Current: 280 mA
  • Access Time: 3.75 ns

You May Also Be Interested in

Mingtek
Lowest to $1.3456
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Fastrax
Lowest to $32.6415
Renesas Electronics America
Lowest to $0.9794

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess