Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206608-LT3032EDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Power Management
Ultra Librarian 3D Model Ultra Librarian LT3032EDE CAD Model

Description

The LT3032EDE is a versatile dual-channel, low dropout linear regulator designed by Linear Technology, now part of Analog Devices. This high-performance component is ideal for precision, low-power applications that require a positive and negative regulated output voltage. Its dual 150mA supply can power a wide range of devices, from sensitive RF applications to portable battery-powered equipment.

Key Features:

  • Low Noise Output: The LT3032EDE is engineered to minimize noise, a crucial feature for sensitive analog circuits and precision instrumentation, ensuring a clean power supply with only 20µVRMS output noise across a 10Hz to 100kHz bandwidth.
  • Low Dropout Voltage: With a low dropout voltage of only 300mV at full load, it provides efficient regulation even when the input-to-output voltage difference is minimal.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 1.8V to 20V, providing versatility for various power supply configurations.
  • Independent Shutdown Controls: Each channel has an independent shutdown control, allowing for selective and efficient power management.
  • Adjustable Output Voltage: The output voltage is adjustable for both channels, with the positive output ranging from 1.22V to 20V and the negative output from -1.22V to -20V.
  • Thermal Protection: The LT3032EDE includes built-in thermal shutdown protection to safeguard the device under high-temperature conditions.
  • Compact Package: Available in a 14-lead DFN package, the LT3032EDE is designed for space-constrained applications.

Applications:

  • Portable, Battery-Powered Equipment
  • Low Noise Instrumentation
  • RF Applications
  • Split Supply Regulators

The LT3032EDE's combination of low noise, low dropout, and dual outputs makes it an excellent choice for designers looking for a reliable power solution that maintains the integrity of their sensitive analog signals. Whether you're developing portable devices or high-precision instruments, the LT3032EDE from Linear Technology provides the performance and flexibility to meet your power regulation needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3781 $62.2686
12+ $9.7213 $116.6556
18+ $9.3929 $169.0722
26+ $8.7360 $227.1360
34+ $8.4076 $285.8584
42+ $8.0792 $339.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention