Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Count Rate 24MHZ
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 110497-HCF4040M013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4040M013TR CAD Model

Description

The HCF4040M013TR from STMicroelectronics is a robust, high-performance 12-stage binary ripple counter, a type of integrated circuit that is widely used in digital electronics for counting applications. This IC is designed to operate over a wide voltage range, making it versatile for various electronic circuits and products.

Key Features

  • Wide Voltage Range: The device can function effectively with a voltage supply ranging from 3V to 18V, accommodating both low and high-power applications.
  • Medium Speed Operation: It offers a satisfactory speed-performance trade-off, with typical clock frequency at 12MHz (at VDD = 10V), suitable for numerous counting tasks.
  • High Noise Immunity: The HCF4040M013TR boasts a noise immunity greater than 50% of the supply voltage (VDD), making it reliable in electrically noisy environments.
  • Low Power Consumption: This IC is designed to be energy-efficient, with a low power TTL compatibility, ensuring minimal power wastage in standby and active modes.

Applications

Thanks to its flexible voltage range and robust performance, the HCF4040M013TR is suitable for a wide array of applications, including but not limited to:

  • Frequency division
  • Time delay generation
  • Counter implementation in embedded systems
  • Sequential timing applications

Package and Quality

The HCF4040M013TR comes in a surface-mount SOIC package, which is ideal for automated assembly processes and space-constrained applications. Moreover, the product adheres to the high-quality standards set by STMicroelectronics, ensuring reliability and performance consistency.

Environmental and Safety Compliance

STMicroelectronics is committed to environmental responsibility and the HCF4040M013TR complies with various international standards, including RoHS and REACH, ensuring the product is free from harmful substances and is safe for use in electronic equipment.

You May Also Be Interested in

NXP / Nexperia
IC SYNC BCD DECADE COUNT 16DIP
Need more? Email Us
ECAD model for 74HC160N,652
ON Semiconductor
IC COUNTER BIN DUAL 4BIT 14-DIP
Need more? Email Us
ECAD model for DM74LS393N
Nexperia USA Inc.
IC SYNC 4BIT BIN COUNTER 16SOIC
Need more? Email Us
ECAD model for 74LVC163D,118
ON Semiconductor
Synchronous 4-Bit Up/Down Binary Counter | IC COUNTER BINARY UP/DOWN 16-DIP
Need more? Email Us
ECAD model for DM74LS169AN
NXP / Nexperia
IC JOHNSON DECADE COUNTER 16-DIP
Need more? Email Us
ECAD model for 74HCT4017N,652
Texas Instruments
IC 14STG BINARY COUNTER 16SOIC / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Lowest to $0.1653
ECAD model for CD74HCT4020M96
Texas Instruments
IC SYNC 4BIT BIN COUNTR 16-SOIC
Lowest to $0.7824
ECAD model for SN74LS161AD
Fairchild/ON Semiconductor
IC COUNTER BIDIRECT SYNC 16TSSOP
Need more? Email Us
ECAD model for 74AC169MTC
Texas Instruments
IC PRESET SYNC 4-BIT HS 16SOIC
Lowest to $2.5083
ECAD model for CD74HC193M

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention