Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 122134-HCF4021M013TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HCF4021M013TR CAD Model

Description

The HCF4021M013TR is a high-quality integrated circuit from STMicroelectronics, a leading name in the semiconductor industry. This particular product is a part of the HCF series, which is known for its robust performance and reliability. The HCF4021M013TR is an 8-stage static shift register that features serial input, parallel output capability. This design allows for a wide range of applications in digital systems where low power consumption and stable operation are critical.

Key Features

  • 8-Bit Serial Shift Register: The device can manage 8-bit serial data input which can then be read out as parallel data, providing flexibility in data handling.
  • Medium-Speed Operation: It operates at a moderate speed, making it suitable for a wide range of applications without compromising on performance.
  • Static Operation: The HCF4021M013TR can maintain its state indefinitely without needing a refresh, which is ideal for low-power or battery-operated devices.
  • Standardized Symmetrical Output Characteristics: Ensures consistent performance and compatibility with a variety of other digital ICs.
  • 100% Tested for Quiescent Current at 20V: Each unit is rigorously tested to ensure minimal power consumption when not actively switching, contributing to overall energy efficiency.
  • Maximum Input Current of 1 µA at 18V: This low input current helps to further reduce power consumption and makes the device suitable for interfacing with high-impedance sources.

Applications

The HCF4021M013TR is versatile and can be used in a variety of electronic applications. It is particularly useful in systems that require data acquisition, signal processing, or interface between peripheral and microcontroller units. Some common applications include:

  • Data storage devices
  • Remote data logging
  • Sequential control systems
  • Instrumentation and test equipment

Package and Quality

This device comes in a surface-mount SO16 package, which is ideal for compact PCB designs. The HCF4021M013TR is available in tape and reel packaging, denoted by the TR suffix, which facilitates automated assembly processes. STMicroelectronics ensures that each product meets high-quality standards, and the HCF4021M013TR is no exception, providing reliable performance in a wide range of operating conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.1513
ECAD model for TC74VHC164FT
ON Semiconductor
8-Bit Serial-Input/Serial or Parallel-Output Shift Register with Latched 3-State Outputs | IC SHIFT REGISTER 8BIT 16TSSOP
Lowest to $0.1044
ECAD model for 74HC595DTR2G
Nexperia USA Inc.
IC 4BIT BI-DIR SHIFT REG 16SSOP
Need more? Email Us
ECAD model for 74HC194DB,118
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC74VHC595F-EL
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
ECAD model for 74AHCT164BQ,115
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16-TSSOP
Lowest to $0.5153
ECAD model for 74LVC595APW,118
Texas Instruments
High Speed CMOS Logic 8-Bit Shift Register with Input Storage
Lowest to $1.7632
ECAD model for CD74HC597E
Texas Instruments
Need more? Email Us
ECAD model for CD4006CN
Microchip Technology
16-CH +/- PUSH PULL WITH CURRENT / Shift Shift Register 1 Element 16 Bit 59-TFBGA (8x8)
Need more? Email Us
ECAD model for HV53011T-E/KVX

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3979 $65.6535
400+ $0.3265 $130.6000
615+ $0.3164 $194.5860
845+ $0.3062 $258.7390
1,095+ $0.2960 $324.1200
1,465+ $0.2653 $388.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention