Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 20K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number STM32F103
Manufacturer Pack Quantity 2,400
MSL Level 3 (168 Hours)
Win Source Part Number 758874-STM32F103CBT7TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F103CBT7TR CAD Model

Description

The STM32F103CBT7TR is a cutting-edge microcontroller product from STMicroelectronics, designed to offer a balance of performance, power efficiency, and feature integration. This device is part of the STM32F103xx medium-density performance line, which is renowned for its high-performance ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz. The STM32F103CBT7TR is specifically tailored for cost-sensitive applications that require balanced computational power and energy efficiency.

Key Features

  • Core: ARM Cortex-M3 processor, which can run at up to 72 MHz.
  • Memory: 128 KB of Flash memory and 20 KB of SRAM, facilitating complex program execution and data storage.
  • I/O Pins: Up to 37 GPIOs, providing ample interfacing capabilities with various peripherals.
  • Communication Interfaces: Includes I2C, SPI, and USARTs, which allow for flexible serial communication.
  • Analog to Digital Converters (ADCs): 12-bit, 1 μs ADCs (up to 16 channels) for accurate analog signal measurement.
  • Debugging Features: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for full access to the microcontroller for debugging purposes.
  • Power Efficiency: Features low power modes such as Sleep, Stop, and Standby to ensure energy conservation in power-sensitive applications.
  • Package: Available in a 48-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C.

Applications

The STM32F103CBT7TR is ideal for a wide array of applications, including but not limited to industrial controls, medical equipment, automotive systems, and consumer electronics. Its robust architecture and rich set of peripherals make it suitable for complex and demanding tasks, while its power efficiency ensures reliability in energy-critical scenarios.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the STM32F103CBT7TR is no exception. It is manufactured with a robust design to ensure long-term reliability, and it is compliant with the RoHS directive, making it an environmentally friendly choice for electronic product development.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1819 $50.2733
15+ $6.7273 $100.9095
24+ $6.5001 $156.0024
34+ $6.0455 $205.5470
43+ $5.8182 $250.1826
54+ $5.5910 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,140 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention