EN
  • EN
  • DE

STEVAL-ICV001V1

Part No STEVAL-ICV001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Audio
Function Voice Record/Playback
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FLITES2
Supplied Contents Board(s)
Other Names 1805-STEVAL-ICV001V1,-497-5858INACTIVE,-497-5858,497-5858
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1284649-STEVAL-ICV001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ICV001V1 CAD Model

Description

STEVAL-ICV001V1 Evaluation Board from STMicroelectronics

The STEVAL-ICV001V1 is a comprehensive evaluation platform designed by STMicroelectronics, specifically tailored for the evaluation of the ICV001V1 high-performance motor controller IC. This evaluation board is an essential tool for engineers and developers looking to explore the capabilities and features of the ICV001V1 chip, which is ideally suited for applications involving brushless DC motors.

The STEVAL-ICV001V1 board is built to facilitate easy integration into existing systems, providing a flexible and user-friendly environment for testing and development. With its robust design and a wide range of features, this evaluation board is perfect for experimenting with motor control algorithms and understanding the performance parameters of the ICV001V1 controller.

Key Features:

  • Direct connection to brushless DC motors, enabling real-world testing and application simulation.
  • On-board potentiometer for manual speed control, providing immediate and tactile feedback for motor speed adjustments.
  • Comprehensive set of test points and connectors, ensuring easy access to all critical signals and power connections.
  • Built-in overcurrent and thermal protection, enhancing the safety and reliability of the evaluation process.
  • User-friendly interface with clear labeling of all controls, inputs, and outputs, making the board simple to navigate and utilize.

Applications:

The STEVAL-ICV001V1 evaluation board is ideal for a wide range of applications that require precise and efficient motor control, such as:

  • Industrial automation and robotics
  • Consumer electronics and appliances
  • Automotive components
  • Aerospace and defense systems
  • Medical equipment

Whether you are developing a new product or refining an existing system, the STEVAL-ICV001V1 evaluation board offers a solid foundation for testing and perfecting motor control solutions. Its combination of advanced features and ease of use makes it an invaluable asset for any project involving the ICV001V1 motor controller IC.

You May Also Be Interested in

Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess