EN
  • EN
  • DE

STEVAL-SMACH15V1

Part No STEVAL-SMACH15V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose AC/DC, Primary and Secondary Side
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 3A
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 167kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part STCH03
Base Product Number STEVAL
Other Names 497-18113,-1138-STEVAL-SMACH15V1
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1284264-STEVAL-SMACH15V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-SMACH15V1 CAD Model

Description

STEVAL-SMACH15V1 - STMicroelectronics Smart Motion Module

The STEVAL-SMACH15V1 is an advanced smart motion module designed by STMicroelectronics to provide a comprehensive and flexible solution for motion control systems. This compact and highly integrated module is ideal for a wide range of applications, including industrial automation, robotics, and precision positioning systems.

Key Features:

  • Advanced Motor Control: Equipped with state-of-the-art motor control algorithms, the module supports various motor types, including BLDC, PMSM, and stepper motors.
  • High-Performance Microcontroller: At the heart of the module is a high-performance STM32 microcontroller that ensures fast and reliable processing for complex motion control tasks.
  • Integrated Power Stage: The module includes an optimized power stage with MOSFET drivers, providing efficient and robust power delivery to the motor.
  • Flexible Communication: Multiple communication interfaces, including CAN, UART, SPI, and I2C, allow for easy integration with a variety of systems and peripherals.
  • Real-Time Control: With real-time capabilities, the module can handle time-critical tasks with precision, essential for advanced motion control applications.
  • Compact Design: The STEVAL-SMACH15V1's small form factor enables it to fit into tight spaces, making it suitable for compact designs.
  • Development Support: STMicroelectronics provides comprehensive development support, including software libraries, example code, and detailed documentation.

Applications:

  • Industrial Automation
  • Robotics
  • CNC Machines
  • Automated Guided Vehicles (AGVs)
  • Medical Equipment
  • Precision Positioning Systems

The STEVAL-SMACH15V1 is a testament to STMicroelectronics' commitment to innovation in the field of smart motion control. By integrating advanced features with user-friendly design, this module is set to empower developers and engineers to build sophisticated motion control systems with ease.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess