EN
  • EN
  • DE

HCF40182BEY

Part No HCF40182BEY
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 271759-HCF40182BEY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF40182BEY CAD Model

Description

The HCF40182BEY is a high-performance integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This device is part of STMicroelectronics' extensive CMOS (Complementary Metal-Oxide Semiconductor) family and is designed to meet the needs of complex digital systems. The HCF40182BEY is a 4-bit arithmetic logic unit (ALU) and function generator, which is essential for performing a variety of arithmetic and logic operations.

Key Features

  • 4-Bit Parallel Processing: The HCF40182BEY is capable of handling 4-bit words in parallel, allowing for efficient data processing and high-speed computation.
  • Arithmetic and Logic Operations: It supports a wide range of operations including addition, subtraction, logical functions, and binary-to-BCD conversion, making it versatile for various digital applications.
  • Multiple Function Outputs: The device features multiple function outputs that provide the results of the selected arithmetic or logic operation.
  • Expandability: Multiple HCF40182BEY units can be cascaded to handle larger word sizes, which is beneficial for more complex computation requirements.
  • Low Power Consumption: As a CMOS device, it has the advantage of low power consumption, which is crucial for battery-operated and energy-efficient systems.

Applications

The HCF40182BEY is suitable for a wide range of applications in the digital domain, including:

  • Computer systems
  • Microprocessors
  • Calculators
  • Complex logic controllers
  • Data processing equipment

Technical Specifications

The HCF40182BEY operates over a voltage range of -0.5V to +18V and is encapsulated in a 24-pin package. The operating temperature range is from -55°C to +125°C, making it suitable for industrial applications requiring robust performance in extreme conditions.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The HCF40182BEY, like all ST products, is manufactured under stringent conditions, ensuring high standards of performance and durability for users and applications worldwide.

You May Also Be Interested in

Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess