EN
  • EN
  • DE

HCF4012BEY

Part No HCF4012BEY
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage - Operating 3 V to 20 V
Current - Quiescent (Max) 5μA
Current - Output High, Low 6.8mA, 6.8mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 1042419-HCF4012BEY
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF4012BEY CAD Model

Description

STMicroelectronics HCF4012BEY Dual 4-Input NAND Gate

The HCF4012BEY is a high-performance integrated circuit from STMicroelectronics, designed to offer reliable and flexible logic operations. This particular IC is a dual 4-input NAND gate, which is a fundamental component in digital electronics, used in various applications such as computer systems, automation, and signal processing. The HCF4012BEY is part of STMicroelectronics' CMOS family, which is renowned for its low power consumption and high noise immunity, making it suitable for battery-operated devices and noise-sensitive applications.

Constructed with silicon gate C2MOS technology, the HCF4012BEY provides a robust solution for digital designers. It has a wide operating voltage range from 3V to 15V, which allows for compatibility with other logic families and ensures stable operation over a broad spectrum of supply voltages. This versatility is essential for designers who need to integrate the IC into systems with varying power requirements.

The HCF4012BEY comes in a DIP (Dual In-line Package) form factor, specifically in a 14-pin configuration. This makes it easy to handle and integrate into printed circuit boards, especially for prototyping and educational purposes. The standard pinout ensures that the IC can be replaced or upgraded without significant changes to the board layout.

Key features of the HCF4012BEY include:

  • Logic Type: Dual 4-Input NAND Gate
  • Operating Voltage Range: 3V to 15V
  • High Noise Immunity: 0.45 VCC (min)
  • Low Power Consumption: 1µA (max) at 18V DC
  • High-Speed Operation: Tpd = 60ns (typ) at VDD = 10V
  • Standardized Symmetrical Output Characteristics
  • 50 Ohm Transmission Line Driving Capability
  • Medium-Speed Operation: fmax = 6 MHz (typ) at VDD = 10V
  • Static Flip-Flop Operation - retains state indefinitely with clock level either "high" or "low"

With its medium-speed operation, the HCF4012BEY is suitable for applications that require a balance between speed and power efficiency. It is also capable of driving 50 ohm transmission lines, which is beneficial for distributed systems or communication devices where signal integrity is crucial.

In summary, the HCF4012BEY from STMicroelectronics is a versatile and reliable choice for implementing dual 4-input NAND gate logic in a wide range of electronic systems. Its low power consumption, high noise immunity, and compatibility with various voltage levels make it an excellent choice for both hobbyists and professional engineers.

You May Also Be Interested in

Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess