STMicroelectronics 74LX1GU04CTR Single Inverter
The 74LX1GU04CTR by STMicroelectronics is a high-performance CMOS single inverter, expertly designed to meet the demands of advanced electronic systems. This device is part of the 74LX series, which are renowned for their low-voltage operation and low-power consumption, making them ideal for battery-operated portable devices.
Key Features
- Low Power Consumption: The 74LX1GU04CTR is optimized for low power consumption, which is crucial for extending the battery life of portable devices.
- High-Speed Operation: Despite its low-power design, this inverter does not compromise on speed, ensuring fast and reliable logic operations.
- Wide Operating Voltage Range: It operates over a wide voltage range of 1.65V to 5.5V, providing design flexibility for various applications.
- Low Noise: The device has been engineered to have a reduced noise profile, minimizing the impact of interference on other components.
Applications
The 74LX1GU04CTR is suitable for a broad range of applications, including:
- Portable Devices
- Mobile Phones
- Computers and Computer Peripherals
- Consumer Electronics
- Control Systems
Technical Specifications
- Package: The device comes in a TSSOP5 package, which is known for its small footprint and high density.
- Temperature Range: It can operate within an industrial temperature range, ensuring reliability under varying environmental conditions.
- Compliance: The 74LX1GU04CTR is compliant with JEDEC standards, ensuring compatibility with other JEDEC standard devices.
The STMicroelectronics 74LX1GU04CTR is a testament to the company's commitment to providing advanced logic solutions that combine performance with power efficiency. Its versatility and reliability make it an excellent choice for designers looking to create compact, high-performance electronic systems.