The HCF4011BM1 is a high-performance integrated circuit produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular IC belongs to the 4000 series CMOS family, which is renowned for its low power consumption and high noise immunity.
Key Features
- Versatility: The HCF4011BM1 contains four independent 2-input NAND gates, making it a versatile component for a wide range of digital applications.
- Low Power Consumption: Designed with CMOS technology, it ensures low power dissipation, which is crucial for battery-operated devices and energy-efficient systems.
- High Voltage Operation: It can operate at a wide range of voltages, from 3V to 15V, providing flexibility in various design scenarios.
- High Noise Immunity: The inherent characteristics of CMOS technology provide a significant level of immunity to electrical noise, a common issue in industrial and automotive environments.
- Robustness: STMicroelectronics' commitment to quality means that this IC is designed to be durable and reliable, capable of withstanding the demands of rigorous applications.
Applications
The HCF4011BM1 is suitable for a multitude of applications due to its functional design. It is commonly used in:
- Logic circuits
- Signal processing
- Control systems
- Computer logic
- Function generators
- Alarm systems
Technical Specifications
Some of the key technical specifications of the HCF4011BM1 include:
- Package: SO-14 (Small Outline)
- Temperature Range: -55°C to +125°C
- Propagation Delay Time: 50ns at 10V
- Static Power Consumption: 500nW at 5V
STMicroelectronics provides full datasheets and application notes for the HCF4011BM1, allowing designers and engineers to fully understand the capabilities and limitations of this IC for their specific needs.