EN
  • EN
  • DE

HCC4081BD

Part No HCC4081BD
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description Rad-hard quad 2-input AND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1223266-HCC4081BD
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCC4081BD CAD Model

Description

STMicroelectronics HCC4081BD Quad 2-Input AND Gate

The HCC4081BD from STMicroelectronics is a high-quality integrated circuit that belongs to the 4000 series CMOS family. This product features a quad 2-input AND gate, which is a fundamental component used in digital electronics to perform logical conjunction operations. The HCC4081BD is designed to deliver reliable performance in a variety of electronic applications, from simple logic circuits to complex digital systems.

Key Features

  • Logic Type: The device encompasses four independent 2-input AND gates in a single chip, allowing for compact and efficient logic design.
  • Supply Voltage Range: It operates over a wide supply voltage range from 3V to 20V, making it versatile for use in different voltage environments.
  • High Noise Immunity: The HCC4081BD boasts a high noise immunity characteristic of true CMOS with a noise margin equal to 50% of the supply voltage (Vdd).
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is crucial for battery-powered and energy-efficient applications.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, providing adequate power for most logic circuitry needs.
  • Medium Speed Operation: It has a typical propagation delay time of 50ns, striking a balance between speed and power consumption.

Applications

The HCC4081BD is suited for a broad range of applications where logical AND operations are required. It is commonly used in:

  • Digital computers and computing systems
  • Control systems and process control circuits
  • Function generators and logic synthesis
  • Alarm systems and security devices
  • DIY projects and educational purposes

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the HCC4081BD is no exception. This product is fabricated with silicon gate C2MOS technology, which not only enhances its performance but also ensures its longevity and stability across various environmental conditions.

Package Information

The HCC4081BD comes in a dual-in-line package (DIP), which is easy to handle and integrate into printed circuit boards (PCBs). The standard DIP-14 package allows for easy insertion or mounting in a wide range of applications.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Holtek
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
TA-I
Lowest to $0.1194
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess