EN
  • EN
  • DE

INV04D

Part No INV04D
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147275-INV04D
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INV04D CAD Model

Description

STMicroelectronics INV04D Product Overview

The INV04D is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is designed to cater to a wide range of applications that require reliable and efficient power management solutions.

Key Features

  • High Integration: The INV04D integrates multiple functions into a single chip, which helps to reduce the overall footprint and complexity of the circuit design. This integration facilitates easier and faster product development cycles.
  • Energy Efficiency: With its advanced design, the INV04D ensures low power consumption, making it an ideal choice for battery-powered devices and applications that are sensitive to energy usage.
  • Robust Performance: The product is built to deliver consistent performance even under challenging conditions, ensuring reliability and longevity for the end application.
  • Flexibility: The INV04D is designed to be versatile, supporting a range of input and output configurations. This flexibility allows designers to use it across various platforms without significant modifications.

Applications

The INV04D is suitable for a multitude of applications, including but not limited to:

  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Renewable energy systems

Technical Specifications

The INV04D boasts a comprehensive set of technical specifications that underline its capability to address the needs of modern electronic systems:

  • Input Voltage Range: Specified for typical operating conditions
  • Output Current Capacity: Defined by the product's power rating
  • Operating Temperature Range: Ensures functionality across a wide range of environmental conditions
  • Package Type: Optimized for ease of integration into various circuit designs

STMicroelectronics provides detailed datasheets, application notes, and design resources to support the use of INV04D in your next project. With its robust feature set and STMicroelectronics' reputation for quality, the INV04D is a reliable choice for your power management needs.

You May Also Be Interested in

Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Murata Electronics North America
Need more? Email Us
Panjit
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Hynix Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess