Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205728-HCF4002BE
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4002BE CAD Model

Description

The HCF4002BE is a monolithic integrated circuit fabricated in Metal Oxide Semiconductor technology available in a DIP14 package. Manufactured by STMicroelectronics, this device is a high-quality dual 4-input NOR gate that combines the functions of the 4002B and 4025B chips in a single product. This versatile component is designed for use in a wide range of applications, from simple logic gates to more complex digital systems.

Key Features

  • Logic Type: Dual 4-Input NOR Gate
  • Package Type: DIP14 (Dual In-line Package)
  • Operating Voltage: 3V to 15V
  • Standardized Symmetrical Output Characteristics
  • Maximum Input Current of 1 µA at 18V
  • 100% Tested for Quiescent Current at 20V
  • Noise Margin: 1V at VDD = 5V, 2V at VDD = 10V, 2.5V at VDD = 15V

Applications

The HCF4002BE is suitable for various applications that require NOR logic operations. It is commonly used in:

  • Logic circuits
  • Control systems
  • Alarm systems
  • Data processing
  • Function generators

Product Description

This dual 4-input NOR gate is known for its high noise immunity and low power consumption, making it ideal for battery-operated devices. It has a wide operating voltage range, which allows it to be used in systems that operate on different voltage levels. The HCF4002BE can also be used in combination with other logic gates to implement complex logic functions and circuits.

STMicroelectronics ensures that each HCF4002BE is rigorously tested for quiescent current, guaranteeing reliable performance even in the most demanding conditions. With its standardized output characteristics, the HCF4002BE delivers consistent and predictable performance across all devices.

Whether you are designing a simple logic circuit or a complex digital system, the HCF4002BE from STMicroelectronics provides the reliability and functionality necessary to meet your design requirements.

You May Also Be Interested in

Lattice Semiconductor Corporation
ICEPROG ADAPTER FOR CM225 / ICEPROGM1050-01 iCEprog Desktop Programmer series Socket Module - BGA
Need more? Email Us
ECAD model for ICESABCM225-01
Cortina
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V 672-Pin BGA Tray
Need more? Email Us
ECAD model for GCIXF1012EC.A3-884560
Pericom
Need more? Email Us
ECAD model for FP1100016
Coilcraft
PoE transformer, for NSC LM5015, SMT, RoHS
Need more? Email Us
ECAD model for FCT1-33M22SLD
Bosch Sensortec
Bosch Carbide Tipped Glass and Tile Bit Set 4 pc
Need more? Email Us
ECAD model for GT2000
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 5.5dB, 14.5 15.3GHz, 825mA
Need more? Email Us
ECAD model for FLM1415-3F
pSemi
BOARD EVAL FOR PE42452 / PE42452 series Switch, SP5T Evaluation Board
Need more? Email Us
ECAD model for EK42452-01
Intel
Contact for details
Need more? Email Us
ECAD model for EP220DM883B-15
STMicroelectronics
Need more? Email Us
ECAD model for IMS1620S55

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention