EN
  • EN
  • DE

HCC40193BDG

Part No HCC40193BDG
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description Rad-hard presettable 4-bit binary up-down counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1214464-HCC40193BDG
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCC40193BDG CAD Model

Description

The HCC40193BDG is a high-performance integrated circuit from STMicroelectronics, designed to meet the stringent requirements of advanced digital applications. This precision-engineered device belongs to a family of counter ICs, specifically a 4-bit up/down binary counter. It is a versatile component that can be utilized in a wide array of electronic systems, including but not limited to, industrial controls, consumer electronics, and automation systems.

Built with the latest semiconductor technology, the HCC40193BDG offers a robust solution for applications requiring reliable counting operations. The IC is capable of bidirectional counting, allowing it to increment or decrement through a binary count sequence. This feature makes it particularly useful for devices that need to track and manipulate numerical data in both directions, such as digital clocks, timers, and frequency dividers.

The HCC40193BDG operates over a wide voltage range, accommodating various power supply requirements. This flexibility ensures that it can be seamlessly integrated into systems with different operating voltages, thereby simplifying design considerations and enhancing compatibility with other components. Additionally, its low power consumption helps in creating energy-efficient designs, which is increasingly important in today's eco-conscious market.

The IC comes in a 16-pin dual in-line package (DIP), making it easy to handle and solder onto a printed circuit board (PCB). The DIP package also allows for easy replacement or removal for repair and maintenance purposes. The HCC40193BDG is characterized by its high noise immunity and stable performance, even in challenging environmental conditions, which is a testament to STMicroelectronics' commitment to quality and reliability.

In conclusion, the HCC40193BDG from STMicroelectronics is a state-of-the-art counter IC that offers durability, precision, and versatility for a multitude of digital applications. Its advanced features and reliable performance make it an excellent choice for designers and engineers looking to create sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
TA-I
Lowest to $0.1194
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Hitachi, Ltd
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess