EN
  • EN
  • DE

HCC4027BD

Part No HCC4027BD
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description Rad-hard dual J-K master-slave Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1147554-HCC4027BD
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCC4027BD CAD Model

Description

STMicroelectronics HCC4027BD Flip-Flop IC

The HCC4027BD from STMicroelectronics is a high-quality, dual edge-triggered J-K flip-flop integrated circuit designed to provide reliable and efficient performance for a wide range of digital applications. This versatile component is a fundamental building block in digital systems, used for data storage, data transfer, and various types of sequential logic operations.

Key Features

  • Logic Type: J-K Type Flip-Flop - This enables the IC to perform versatile functions such as toggling, holding, or resetting the output based on the input conditions.
  • Output Configuration: Dual - The HCC4027BD contains two flip-flops per chip, allowing for compact circuit designs and reduced board space.
  • Propagation Delay Time: The IC is designed with a focus on speed, ensuring quick response times and high-frequency operation in your digital circuits.
  • Supply Voltage Range: The device operates over a wide range of supply voltages, making it suitable for various power environments and compatible with other logic families.
  • Operating Temperature: It is designed to operate within a broad temperature range, ensuring reliability and functionality under varying environmental conditions.
  • Package / Case: The HCC4027BD comes in a DIP (Dual In-line Package), which is widely used and easy to handle in prototyping and production environments.

Applications

The HCC4027BD is ideal for a multitude of digital applications, including:

  • Counters and dividers
  • Control systems
  • Data storage devices
  • Shift registers
  • Memory devices
  • Various types of sequential logic circuits

Whether you are designing a simple counter or a complex sequential logic system, the HCC4027BD provides a reliable solution that engineers and designers can trust for their electronic projects. With its robust design and STMicroelectronics' reputation for quality, this flip-flop IC is an essential component for any digital electronics toolkit.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
TA-I
Lowest to $0.1194
PCA ELECTRONICS INC.
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess