EN
  • EN
  • DE

ESDA14V2L2

Part No ESDA14V2L2
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1126734-ESDA14V2L2
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESDA14V2L2 CAD Model

Description

ESDA14V2L2 Bidirectional Single Line TVS Diode by STMicroelectronics

The ESDA14V2L2 is a state-of-the-art Transient Voltage Suppression (TVS) diode designed by STMicroelectronics to protect sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This device is specifically tailored for the protection of a single data or signal line, offering bidirectional clamping action that is essential for modern electronics where the direction of the data flow can change.

Constructed with advanced semiconductor technology, the ESDA14V2L2 is capable of withstanding ESD discharges up to the international standard IEC 61000-4-2 level 4, which involves contact discharges of up to 8 kV and air discharges of up to 15 kV. This level of protection ensures that the device is suitable for a wide range of applications, from consumer electronics to industrial control systems, where the integrity of data lines is critical.

The compact SOT-23-3L package of the ESDA14V2L2 makes it an ideal choice for space-constrained applications. Its small footprint allows for high-density PCB layouts while still providing robust protection for individual lines. The low capacitance of this device, typically around 5 pF, ensures that signal integrity is maintained even at high-speed data rates, making it suitable for protecting interfaces like USB, HDMI, Ethernet, and other high-speed data lines.

The ESDA14V2L2 exhibits a low clamping voltage, which is essential for protecting modern low-voltage electronics. This feature minimizes the stress on the protected component during transient events, extending the lifespan of the end product. Furthermore, the device's low leakage current helps to preserve battery life in portable applications by reducing power consumption when the device is in standby mode.

In summary, the ESDA14V2L2 from STMicroelectronics is a versatile and reliable solution for safeguarding single lines against ESD and other harmful transient voltages. Its bidirectional protection, low capacitance, and low clamping voltage make it an excellent choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Panjit
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
TA-I
Lowest to $0.1194
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess