EN
  • EN
  • DE

HCF40160BE

Part No HCF40160BE
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1211716-HCF40160BE
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF40160BE CAD Model

Description

The HCF40160BE, designed and manufactured by STMicroelectronics, is a high-performance integrated circuit that falls into the category of counter ICs. This precision device is tailored to meet the needs of a wide range of applications requiring reliable counting operations.

Key Features

  • Binary Counter: The HCF40160BE is a 4-bit synchronous binary up/down counter, providing versatile counting capabilities.
  • High Voltage: It operates on a wide voltage range, making it suitable for various applications that require different power levels.
  • Dual Mode: The counter can be used in either an up or down counting mode, providing flexibility in usage.
  • Asynchronous Reset: An asynchronous master reset input allows the counter to be reset to its initial state quickly and efficiently.
  • Synchronous Output: The counter offers synchronous outputs that can be used for cascading multiple counters without additional gating.

Applications

The versatility of the HCF40160BE makes it suitable for a wide array of applications, including:

  • Industrial control systems
  • Digital timers and clocks
  • Frequency dividers
  • Programmable dividers
  • Sequence generators

Technical Specifications

The HCF40160BE offers the following technical specifications:

  • Package: The device comes in a DIP (Dual In-line Package), which is easy to handle and suitable for breadboards and prototyping.
  • Operating Temperature: It is designed to operate within a temperature range that ensures reliability across various environmental conditions.
  • Quality and Reliability: STMicroelectronics is known for its commitment to high-quality products, and the HCF40160BE is no exception, with robust performance and long-term reliability.

Conclusion

The HCF40160BE by STMicroelectronics is an essential component for designers and engineers looking to incorporate reliable counting mechanisms into their electronic designs. Its dual counting mode, high voltage operation, and synchronous outputs make it an ideal choice for a variety of counting applications.

You May Also Be Interested in

Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
TE Connectivity
Need more? Email Us
Holtek
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess