EN
  • EN
  • DE

HCF4012BE

Part No HCF4012BE
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description IC, Logic Gate, Dual 4-INPUT Nand, Cmos, DIP, 14PIN, Plastic IC, Logic Gate, Dual 4-INPUT Nand, Cmos, DIP, 14PIN,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1142858-HCF4012BE
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4012BE CAD Model

Description

STMicroelectronics HCF4012BE Dual 4-Input NOR Gate

The HCF4012BE is a high-performance integrated circuit produced by STMicroelectronics, renowned for its reliability and versatility in various digital applications. This particular chip is part of the CMOS family and features a dual 4-input NOR gate, making it an essential component for implementing logical operations in digital systems.

Key Features

  • Logic Type: The HCF4012BE is a dual 4-input NOR gate, which means it provides the NOR function for four inputs on each gate. The NOR gate is a digital logic gate that outputs true or high only when all its inputs are false or low.
  • Supply Voltage Range: It has a wide operating voltage range from 3V to 15V, allowing for use in various power environments and compatibility with other logic families when used with appropriate interfacing.
  • High Noise Immunity: The HCF4012BE boasts a high noise immunity characteristic of true CMOS with a noise margin equal to 45% of VDD min.
  • Low Power Consumption: CMOS technology ensures low power consumption, which is a significant advantage for battery-powered devices and energy-efficient designs.

Applications

The HCF4012BE is suitable for a wide range of applications due to its flexibility and the utility of the NOR function. Typical applications include:

  • Logic function implementation
  • Signal gating
  • Function generators
  • Decision making circuits
  • Control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The HCF4012BE is designed and manufactured with the stringent quality control processes for which STMicroelectronics is known. This ensures that each chip maintains a high level of reliability and performance in both industrial and consumer-grade applications.

Package and Mounting

The HCF4012BE comes in a DIP (Dual Inline Package) form factor, which is suitable for through-hole mounting techniques. This package is widely used and preferred for prototyping and educational purposes due to its ease of handling and soldering.

Whether you are developing complex digital systems or simple logic controls, the HCF4012BE from STMicroelectronics offers a practical and efficient solution that designers can rely on for their digital logic needs.

You May Also Be Interested in

Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Hanrun
Lowest to $0.8712
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4705 $59.2920
57+ $2.0272 $115.5504
89+ $1.9639 $174.7871
122+ $1.9004 $231.8488
158+ $1.8371 $290.2618
211+ $1.6470 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess