EN
  • EN
  • DE

FM24C02UEM8X

Part No FM24C02UEM8X
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 718382-FM24C02UEM8X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM24C02UEM8X CAD Model

Description

FM24C02UEM8X - STMicroelectronics

The FM24C02UEM8X is a high-performance 2-Kbit serial EEPROM from the renowned manufacturer STMicroelectronics. This non-volatile memory module is designed to provide efficient data storage solutions for a wide range of applications, including consumer electronics, industrial automation, automotive systems, and smart devices.

Key Features

  • Memory Size: The device offers a storage capacity of 2 Kbits, organized as 256 x 8 bits, which is suitable for storing configuration data, calibration parameters, and small application logs.
  • Serial Interface: It incorporates a two-wire I2C serial interface which facilitates easy integration into existing designs and allows for straightforward communication with microcontrollers and other digital systems.
  • Wide Voltage Range: The EEPROM operates over a broad voltage range of 1.8V to 5.5V, making it versatile for use in both low-power and standard voltage applications.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms (max), ensuring quick data storage and efficient performance in time-sensitive operations.
  • Endurance: The device offers a high data retention period with a typical endurance of 1 million write cycles, guaranteeing long-term reliability of the stored data.
  • Temperature Range: Designed to withstand harsh conditions, it operates within an industrial temperature range of -40°C to +85°C, ensuring stability and performance in extreme environments.
  • Packaging: The FM24C02UEM8X is available in an ultra-thin 8-lead UFDFPN package, which is ideal for space-constrained applications.

Applications

The versatility and robustness of the FM24C02UEM8X make it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Smart cards and identification systems
  • Wireless devices and IoT sensors
  • Medical equipment
  • Automotive control units
  • Personal electronics and portable devices
  • Industrial and manufacturing automation

With its combination of reliability, ease of integration, and STMicroelectronics' commitment to quality, the FM24C02UEM8X EEPROM stands as a solid choice for designers and engineers looking to enhance their data storage capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess