Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Controller (PD)
Maximum Power 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 0V ~ 57V
Supply Current 240μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2375
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272245-TPS2375D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2375D CAD Model

Description

The TPS2375D is a robust, feature-rich integrated circuit designed by Texas Instruments specifically for Power over Ethernet (PoE) applications. This device is part of the TPS2375 family that facilitates the implementation of Power Sourcing Equipment (PSE) conforming to the IEEE 802.3af standard. The TPS2375D is engineered to simplify the design of PSE by integrating many of the discrete components required for power management and control into a single package.

Key Features

  • Compliance with IEEE 802.3af PoE standard for PSE.
  • Integrated detection, classification, and current limit functions.
  • Supports both Endspan and Midspan PSE applications.
  • Adjustable current limit for design flexibility.
  • Enhanced thermal management through over-temperature protection.
  • Low power dissipation with external MOSFET support.

Applications

The TPS2375D is ideal for a vast array of applications that require PoE capabilities. It is commonly used in:

  • Network switches and routers with PoE.
  • Wireless access points.
  • IP security cameras.
  • VoIP phones.
  • Building management systems.

Product Advantages

With the integration of multiple functions and support for external components, the TPS2375D offers a compact and efficient solution for PSE designs. Designers benefit from the reduced component count, which not only simplifies the design process but also contributes to cost savings and improved reliability. Its adjustable current limit feature also provides the flexibility to cater to a wide range of powered devices.

Quality and Reliability

As with all Texas Instruments products, the TPS2375D is manufactured to high standards, ensuring both quality and reliability. The device is available in a 14-pin HTSSOP package, providing a compact footprint for space-constrained applications.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website.

You May Also Be Interested in

Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $3.0017
ECAD model for MP3924GU-Z
Microchip Technology
PD81101 PSE 1-PORT MANAGER
Lowest to $4.9846
ECAD model for PD81101ILQ-TR-LE
Microchip Technology
PD81000 RPF MCU P2.73.01
Lowest to $6.2699
ECAD model for PD81000-027302
Silicon Labs
IC POE PD LOW EMI SW REG 20VQFN
Lowest to $12.5318
ECAD model for SI3402-A-GMR
Microchip Technology
POE PD MODULE
Lowest to $6.5194
ECAD model for PD70210ALILQ-TR
Silicon Labs
IC POWER MANAGEMENT CTLR 11VQFN
Lowest to $12.2622
ECAD model for SI3460-E02-GMR
STMicroelectronics
IC POE CNTRL 20HTSSOP / Power Over Ethernet Controller Channel
Lowest to $5.5068
ECAD model for PM8803C
Silicon Labs
IC POE PSE PORT CTLR QUAD 40QFN
Need more? Email Us
ECAD model for SI3452-B02-GM
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $89.6000
ECAD model for LT4276AHUFD#TRPBF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4290 $51.4350
36+ $2.8135 $101.2860
56+ $2.7256 $152.6336
76+ $2.6377 $200.4652
99+ $2.5498 $252.4302
132+ $2.2860 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention