EN
  • EN
  • DE

FDA802A-VYT

Part No FDA802A-VYT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description LINEAR IC'S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 8Ohm; 150W x 2 @ 4Ohm
Voltage - Supply 5.5V ~ 50V
Mounting Type Surface Mount
Supplier Device Package 64-LQFP-EP (10x10)
Package / Case 64-LQFP Exposed Pad
Standard Package 1,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 1007583-FDA802A-VYT
Ultra Librarian 3D Model Ultra Librarian FDA802A-VYT CAD Model

Description

The FDA802A-VYT from STMicroelectronics is a state-of-the-art audio power amplifier that delivers high-quality sound and performance for a range of audio applications. This advanced amplifier is part of ST's FLEXIWATT portfolio, renowned for its reliability and flexibility in various audio solutions.

Key Features

  • High Output Power: The FDA802A-VYT is capable of delivering up to 80W output power per channel, ensuring robust audio performance for even the most demanding speakers.
  • Advanced Class D Technology: Utilizing Class D amplification, this device offers high efficiency, which translates to reduced heat dissipation and energy consumption, making it ideal for eco-conscious audio systems.
  • Superior Sound Quality: With a focus on sound fidelity, the FDA802A-VYT provides low distortion and noise levels, ensuring a clear and crisp audio experience.
  • Integrated Features: The amplifier integrates a variety of features such as a standby function, mute, and a self-protection circuitry that guards against over-temperature, over-current, and short-circuit conditions.
  • Flexible Use: It is designed to be suitable for a wide range of applications, from home theater systems to active speakers and high-end car audio systems.

Technical Specifications

  • Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various power supply configurations.
  • Signal-to-Noise Ratio (SNR): It boasts an impressive SNR, ensuring minimal background noise.
  • Load Impedance: The FDA802A-VYT is compatible with a range of load impedances, making it versatile for different speaker types.

Applications

The FDA802A-VYT is designed for high-performance audio applications. It is an excellent choice for manufacturers and audio designers looking to create premium audio equipment, including:

  • Home Theater Systems
  • Active Speaker Setups
  • High-End Car Audio Systems
  • Professional Audio Equipment

With its combination of power, efficiency, and sound quality, the FDA802A-VYT from STMicroelectronics represents a top-tier solution for modern audio amplification needs.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess