Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 6x10b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 32-LQFP
Win Source Part Number 261621-F561K9
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F561K9 CAD Model

Description

The F561K9 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to meet the demanding requirements of modern embedded systems. This advanced MCU is part of STMicroelectronics' STM32 family, which is renowned for its robust architecture, versatility, and ease of use. The F561K9 is built around a 32-bit ARM Cortex-M4 core, which provides the computational power necessary for complex applications that require floating-point calculations and digital signal processing (DSP) capabilities.

With its rich set of peripherals, the F561K9 is ideal for a wide range of applications, including industrial control systems, IoT devices, automotive electronics, and consumer products. Its integrated features include multiple communication interfaces such as I2C, SPI, UART, and CAN, enabling seamless connectivity and data exchange with other devices and systems. Additionally, the MCU offers various timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which further extend its applicability in sensor interfacing and control tasks.

The F561K9 also emphasizes power efficiency, with several power-saving modes that help reduce energy consumption in low-power applications. This makes it an excellent choice for battery-operated devices where longevity and reliability are critical. Furthermore, the MCU supports a wide range of external memory interfaces, allowing developers to expand the system's memory according to their specific needs.

Security is another cornerstone of the F561K9, which includes hardware-based features to protect against tampering and unauthorized access. These security measures ensure the integrity and confidentiality of the data processed by the MCU, which is essential in today's connected world.

In summary, the F561K9 from STMicroelectronics is a versatile and powerful MCU that offers an optimal balance between performance, power consumption, and security. Whether for professional or hobbyist projects, the F561K9 is engineered to deliver exceptional results in a multitude of applications, making it a go-to choice for developers looking for a reliable and capable microcontroller.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention