Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose DC/DC Converter
Outputs and Type 1, Isolated
Power - Output 250 W
Voltage - Output 24V
Current - Output 10.4A
Voltage - Input 360V ~ 440V
Regulator Topology Resonant
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MasterGaN1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341585-EVLMG1-250WLLC
Ultra Librarian 3D Model Ultra Librarian EVLMG1-250WLLC CAD Model

Description

Introducing the EVLMG1-250WLLC from STMicroelectronics

The EVLMG1-250WLLC is a state-of-the-art evaluation board designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This evaluation board is specifically tailored for testing the performance and capabilities of the LMG1210, a 200V half-bridge driver designed for GaN power switches. The EVLMG1-250WLLC is part of STMicroelectronics' extensive portfolio of evaluation tools aimed at providing engineers with the necessary resources to develop advanced power solutions.

The evaluation board supports a wide range of applications, including high-efficiency power supplies, motor drives, and other power conversion systems. It is capable of driving a 250W LLC resonant converter, showcasing the LMG1210's ability to operate at high frequencies with fast switching capabilities. This feature is particularly beneficial for applications requiring high power density and efficiency.

The EVLMG1-250WLLC board is designed with an intuitive layout, ensuring easy access to all critical test points and connections. It includes a variety of protection features such as over-current, over-voltage, and thermal shutdown to safeguard the board during operation. The inclusion of these features demonstrates STMicroelectronics' commitment to safety and reliability in their products.

Equipped with robust power components and a comprehensive set of debugging features, the EVLMG1-250WLLC enables engineers to thoroughly evaluate the LMG1210 driver's performance. The board is also accompanied by detailed documentation and technical support, providing users with a wealth of information to streamline the development process.

For developers looking to push the boundaries of power efficiency and performance, the EVLMG1-250WLLC evaluation board from STMicroelectronics is an essential tool. Its high-quality design and advanced features make it a valuable asset for any power electronics laboratory or research facility focused on cutting-edge power conversion technologies.

Whether you're developing next-generation power supplies or exploring the potential of GaN technology, the EVLMG1-250WLLC offers the reliability and performance you need to turn your innovative ideas into reality.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
CM2
XP Power
EVAL BOARD FOR CA SERIES
Need more? Email Us
ECAD model for CM2
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
Texas Instruments
EVAL MODULE FOR TPS62040-229 / TPS62040 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS62040EVM-229
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM
Texas Instruments
EVAL MODULE FOR TPS65010-230 / TPS65010 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65010EVM-230
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention