Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834208-PS54426
Ultra Librarian 3D Model Ultra Librarian PS54426 CAD Model

Description

The Texas Instruments PS54426 is a state-of-the-art power management integrated circuit designed to cater to the demanding needs of modern electronic devices. This component is well-suited for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment, thanks to its robust feature set and high efficiency.

Key Features

  • High Efficiency: The PS54426 offers excellent power conversion efficiency, which is critical for reducing heat generation and improving the battery life of portable devices.
  • Wide Input Voltage Range: This product can accommodate a broad range of input voltages, making it versatile for various power supply scenarios.
  • Adjustable Output Voltage: Users can configure the output voltage to meet the specific requirements of their application, ensuring flexibility and adaptability.
  • Integrated Protection Features: The device includes over-current, over-voltage, under-voltage, and thermal protection to safeguard the system against potential damage from electrical anomalies.
  • Compact Footprint: Designed with space-saving in mind, the PS54426 is available in a compact package, allowing for its integration into space-constrained designs.

Applications

  • Portable Electronics
  • Networking Equipment
  • Automotive Infotainment and Telematics
  • Industrial Control Systems
  • Power Supply Modules

The PS54426 is a testament to Texas Instruments' commitment to providing advanced power management solutions that meet the evolving needs of technology. Its combination of efficiency, flexibility, and protection features make it an excellent choice for designers looking to optimize their power systems. Whether it's for a handheld device or a complex industrial system, the PS54426 delivers the performance and reliability expected from a leader in the semiconductor industry.

For detailed technical specifications, application notes, and support documents, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682
Excelitas Technologies
LASER HEAD (39568), 543NM, 1.0MW
Need more? Email Us
ECAD model for 30606
Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621
Keystone Electronics
TEST POINT (WHITE) - MINIATURE
Need more? Email Us
ECAD model for 5262
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Need more? Email Us
ECAD model for A301-150-B2
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0283 $72.0849
6+ $19.7156 $118.2936
9+ $19.0995 $171.8955
13+ $18.4834 $240.2842
16+ $17.8672 $285.8752
21+ $16.0189 $336.3969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention