EN
  • EN
  • DE

EVLKST8500GH915

Part No EVLKST8500GH915
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description ST8500 HYBRID PLC&RF CONNECTIVIT / ST8500, STLD1, STM32G070RB Power Line Communication Modem (PLC) Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Interface
Function Power Line Communication Modem (PLC)
Embedded Yes, MCU, 32-Bit
Utilized IC / Part ST8500, STLD1, STM32G070RB
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A2
HTSUS 8473.30.1180
Win Source Part Number 1341591-EVLKST8500GH915
Ultra Librarian 3D Model Ultra Librarian EVLKST8500GH915 CAD Model

Description

STMicroelectronics EVLKST8500GH915 - Evaluation Kit

The EVLKST8500GH915 from STMicroelectronics is a cutting-edge evaluation kit designed for testing the performance and capabilities of the ST8500 PLC (Power Line Communication) chipset, which is tailored for smart grid applications. This evaluation kit offers developers and engineers a comprehensive platform to create, test, and optimize power line communication solutions in various environments.

Key Features:

  • ST8500 PLC Chipset: At the heart of the EVLKST8500GH915 is the ST8500, a fully programmable PLC modem that supports a wide range of PLC protocols, including but not limited to PRIME, G3, and IEEE P1901.2.
  • High Performance: The kit is designed to deliver high-speed data communication over power lines, making it ideal for smart metering, smart grid infrastructure, and IoT applications that require reliable data transfer.
  • Flexible Connectivity: With the EVLKST8500GH915, users can explore various connectivity options, including RF modules and Ethernet, providing a versatile environment for system integration and testing.
  • Comprehensive Software Support: The evaluation kit comes with a full suite of software tools and libraries that facilitate the development of custom applications and the evaluation of the ST8500 chipset's features.
  • Easy-to-use Interface: The kit includes a user-friendly graphical interface that simplifies the process of monitoring and controlling the PLC network, enabling real-time data analysis and debugging.
  • Robust Design: Built to withstand the rigors of industrial environments, the EVLKST8500GH915 is constructed with durability in mind, ensuring reliable operation under various conditions.

The EVLKST8500GH915 is an invaluable tool for developers looking to harness the power of PLC technology in their smart grid and smart home projects. With its advanced features and comprehensive development environment, this evaluation kit from STMicroelectronics paves the way for innovative and efficient communication solutions in the energy sector.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess