Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.235V ~ 35V
Current - Output 1A
Voltage - Input 4V ~ 36V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part A5970AD
Base Product Number EVALA5970
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1341654-EVALA5970AD
Ultra Librarian 3D Model Ultra Librarian EVALA5970AD CAD Model

Description

EVALA5970AD Product Overview

The EVALA5970AD is a state-of-the-art evaluation board designed by STMicroelectronics, specifically for the A5970AD step-down switching regulator. This product is tailored for those who require a robust and efficient power management solution, particularly in the development of automotive applications. The board facilitates easy assessment of the A5970AD regulator's performance, offering a practical approach to design and testing.

Key Features

  • Integrated A5970AD Regulator: The core of the evaluation board is the A5970AD, a monolithic step-down regulator with a 3.5 A (minimum) current limit, capable of delivering a wide range of output voltages, which are adjustable from 0.6 V to VIN.
  • Wide Input Voltage Range: The A5970AD supports an input voltage range from 4.4 V to 36 V, making it versatile for various automotive and industrial applications.
  • Thermal Protection: The evaluation board includes thermal shutdown protection to ensure the regulator operates within safe temperature limits.
  • Adjustable Switching Frequency: Users can set the switching frequency of the regulator from 250 kHz to 1.5 MHz, allowing flexibility in balancing efficiency and component size.
  • Robust Design: The EVALA5970AD is designed to handle challenging environments, with a design that is robust against input voltage surges and load dump.

Applications

The EVALA5970AD is suited for a wide array of applications, but it shines in the automotive sector where power efficiency and reliability are critical. It's ideal for car radios, GPS systems, control units, and other automotive peripherals. Additionally, its rugged design makes it applicable for industrial power supplies and any other system that requires a reliable, adjustable power source.

Easy to Use

The evaluation board comes with pre-installed components and is ready to use out of the box. It includes test points that provide convenient access to all critical signals and pins for monitoring and testing purposes. The board also features comprehensive documentation and support, simplifying the development process for engineers and designers.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS54310 / TPS54310 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54310EVM
Texas Instruments
EVAL MOD FOR UCC3585 / UCC3585 EVALUATION MODULE
Need more? Email Us
ECAD model for UCC3585EVM-014
STMicroelectronics
BOARD DEMO VIPER26HN / VIPER26HN AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA111V1
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
STMicroelectronics
BOARD EVAL FOR VIPER17L / VIPer17 AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVALVIPER17L-7W
XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009
Torex Semiconductor Ltd
BOARD EVAL XCL206B123AR-G 1.2V / XCL206B123 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B123-EVB
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention